HardwareSource, Inc. Tru Close Heavy Duty Spring Hinge for Metal Gates 928008

Description
Self closing hinge for heavy or high traffic metal gates. Tough polymer molded construction with stainless steel torsion spring. Spring tension is adjustable with a screwdriver. Hinge measures 5" tall by 3-1/2" wide. Hinge is weight rated for a maximum gate weight of 132lbs per pair of hinges Weight rating is based on a maximum gate size of 6' high by 4' wide Uses #12 pan head screws (not included). Stainless steel screws are offered for purchase during checkout. This model hinge has side legs which wrap around the fence post and edge of gate 1" for added strength These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black
Description
Self closing hinge for heavy or high traffic metal gates. Tough polymer molded construction with stainless steel torsion spring. Spring tension is adjustable with a screwdriver. Hinge measures 5" tall by 3-1/2" wide. Hinge is weight rated for a maximum gate weight of 132lbs per pair of hinges Weight rating is based on a maximum gate size of 6' high by 4' wide Uses #12 pan head screws (not included). Stainless steel screws are offered for purchase during checkout. This model hinge has side legs which wrap around the fence post and edge of gate 1" for added strength These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Tru Close Heavy Duty Spring Hinge for Metal Gates - 928008 - HardwareSource, Inc.
San Diego, CA, USA
Tru Close Heavy Duty Spring Hinge for Metal Gates
928008
Tru Close Heavy Duty Spring Hinge for Metal Gates 928008
Self closing hinge for heavy or high traffic metal gates. Tough polymer molded construction with stainless steel torsion spring. Spring tension is adjustable with a screwdriver. Hinge measures 5" tall by 3-1/2" wide. Hinge is weight rated for a maximum gate weight of 132lbs per pair of hinges Weight rating is based on a maximum gate size of 6' high by 4' wide Uses #12 pan head screws (not included). Stainless steel screws are offered for purchase during checkout. This model hinge has side legs which wrap around the fence post and edge of gate 1" for added strength These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black
  • Self closing hinge for heavy or high traffic metal gates.
  • Tough polymer molded construction with stainless steel torsion spring. Spring tension is adjustable with a screwdriver.
  • Hinge measures 5" tall by 3-1/2" wide.
  • Hinge is weight rated for a maximum gate weight of 132lbs per pair of hinges
  • Weight rating is based on a maximum gate size of 6' high by 4' wide
  • Uses #12 pan head screws (not included). Stainless steel screws are offered for purchase during checkout.
  • This model hinge has side legs which wrap around the fence post and edge of gate 1" for added strength
  • These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements)

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928008
Product Name Tru Close Heavy Duty Spring Hinge for Metal Gates
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-204-63 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
GLASS DOOR HINGE - GHC-34-8CR-K - GHC-34-8CR-K - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details