HardwareSource, Inc. Tru-Close T Hinge, Self Closing 928004

Description
For wood, metal or vinyl gates Adjustable self closing gate hinge Made from glass fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel torsion spring Spring tension is incrementally adjustable with a screwdriver Hinge measures 7-3/4" tall by 9" wide Sheet metal screws are included Self closes light to medium weight gates up to 55lbs per pair of hinges Weight rating is based on a maximum gate size of 5' tall by 3' wide. Finishes: Flat Black
Description
For wood, metal or vinyl gates Adjustable self closing gate hinge Made from glass fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel torsion spring Spring tension is incrementally adjustable with a screwdriver Hinge measures 7-3/4" tall by 9" wide Sheet metal screws are included Self closes light to medium weight gates up to 55lbs per pair of hinges Weight rating is based on a maximum gate size of 5' tall by 3' wide. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Tru-Close T Hinge, Self Closing - 928004 - HardwareSource, Inc.
San Diego, CA, USA
Tru-Close T Hinge, Self Closing
928004
Tru-Close T Hinge, Self Closing 928004
For wood, metal or vinyl gates Adjustable self closing gate hinge Made from glass fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel torsion spring Spring tension is incrementally adjustable with a screwdriver Hinge measures 7-3/4" tall by 9" wide Sheet metal screws are included Self closes light to medium weight gates up to 55lbs per pair of hinges Weight rating is based on a maximum gate size of 5' tall by 3' wide. Finishes: Flat Black
  • For wood, metal or vinyl gates
  • Adjustable self closing gate hinge
  • Made from glass fiber reinforced polymer (UV stabilized)
  • Will not rust and never needs lubrication
  • Internal stainless steel torsion spring
  • Spring tension is incrementally adjustable with a screwdriver
  • Hinge measures 7-3/4" tall by 9" wide
  • Sheet metal screws are included
  • Self closes light to medium weight gates up to 55lbs per pair of hinges
  • Weight rating is based on a maximum gate size of 5' tall by 3' wide.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928004
Product Name Tru-Close T Hinge, Self Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-302-11 - bisco industries
Specs
Hinge Type Concealed
View Details
DUAL AXIS TORQUE HINGE - HG-TMH1530-CR - HG-TMH1530-CR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details