HardwareSource, Inc. Tru-Close Spring Hinge for Wood or Vinyl Gates 928002

Description
For wood or vinyl gates Adjustable self-closing gate hinge Made from glass-fiber reinforced polymer (UV stablilized) Will not rust and never needs lubrication Internal stainless steel spring Spring tension is incrementally adjustable with a screwdriver Hinge measures 3-3/4" tall by 5-1/4" wide Self closes light to medium weight gates up to 55lbs per pair of hinges Weight rating is based on gate maximum size of 5' high by 3' wide Uses #10 Round head wood screws (not included). Stainless steel screws are offered for purchase during checkout. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black
Description
For wood or vinyl gates Adjustable self-closing gate hinge Made from glass-fiber reinforced polymer (UV stablilized) Will not rust and never needs lubrication Internal stainless steel spring Spring tension is incrementally adjustable with a screwdriver Hinge measures 3-3/4" tall by 5-1/4" wide Self closes light to medium weight gates up to 55lbs per pair of hinges Weight rating is based on gate maximum size of 5' high by 3' wide Uses #10 Round head wood screws (not included). Stainless steel screws are offered for purchase during checkout. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Tru-Close Spring Hinge for Wood or Vinyl Gates - 928002 - HardwareSource, Inc.
San Diego, CA, USA
Tru-Close Spring Hinge for Wood or Vinyl Gates
928002
Tru-Close Spring Hinge for Wood or Vinyl Gates 928002
For wood or vinyl gates Adjustable self-closing gate hinge Made from glass-fiber reinforced polymer (UV stablilized) Will not rust and never needs lubrication Internal stainless steel spring Spring tension is incrementally adjustable with a screwdriver Hinge measures 3-3/4" tall by 5-1/4" wide Self closes light to medium weight gates up to 55lbs per pair of hinges Weight rating is based on gate maximum size of 5' high by 3' wide Uses #10 Round head wood screws (not included). Stainless steel screws are offered for purchase during checkout. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black
  • For wood or vinyl gates
  • Adjustable self-closing gate hinge
  • Made from glass-fiber reinforced polymer (UV stablilized)
  • Will not rust and never needs lubrication
  • Internal stainless steel spring
  • Spring tension is incrementally adjustable with a screwdriver
  • Hinge measures 3-3/4" tall by 5-1/4" wide
  • Self closes light to medium weight gates up to 55lbs per pair of hinges
  • Weight rating is based on gate maximum size of 5' high by 3' wide
  • Uses #10 Round head wood screws (not included). Stainless steel screws are offered for purchase during checkout.
  • These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements)

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928002
Product Name Tru-Close Spring Hinge for Wood or Vinyl Gates
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2559 inch (6.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-21 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
LIFT ASSIST HINGE - HG-PA202-20 - HG-PA202-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details