HardwareSource, Inc. Tru-Close Spring Hinge for Metal Gates 928000

Description
For gates made from metal square tubing Hinge is adjustable and self closing Made from glass-fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel spring Spring tension is incrementally adjustable with a screwdriver Hinge measures 3-3/4" tall by 2-1/2" wide Self closes light to medium gates up to 55lbs per pair of hinges Weight rating is based on gate maximum size of 5' high by 3' wide Uses #10 Round head screws (not included).Stainless steel screws are offered for purchase during checkout. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black
Description
For gates made from metal square tubing Hinge is adjustable and self closing Made from glass-fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel spring Spring tension is incrementally adjustable with a screwdriver Hinge measures 3-3/4" tall by 2-1/2" wide Self closes light to medium gates up to 55lbs per pair of hinges Weight rating is based on gate maximum size of 5' high by 3' wide Uses #10 Round head screws (not included).Stainless steel screws are offered for purchase during checkout. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Tru-Close Spring Hinge for Metal Gates - 928000 - HardwareSource, Inc.
San Diego, CA, USA
Tru-Close Spring Hinge for Metal Gates
928000
Tru-Close Spring Hinge for Metal Gates 928000
For gates made from metal square tubing Hinge is adjustable and self closing Made from glass-fiber reinforced polymer (UV stabilized) Will not rust and never needs lubrication Internal stainless steel spring Spring tension is incrementally adjustable with a screwdriver Hinge measures 3-3/4" tall by 2-1/2" wide Self closes light to medium gates up to 55lbs per pair of hinges Weight rating is based on gate maximum size of 5' high by 3' wide Uses #10 Round head screws (not included).Stainless steel screws are offered for purchase during checkout. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black
  • For gates made from metal square tubing
  • Hinge is adjustable and self closing
  • Made from glass-fiber reinforced polymer (UV stabilized)
  • Will not rust and never needs lubrication
  • Internal stainless steel spring
  • Spring tension is incrementally adjustable with a screwdriver
  • Hinge measures 3-3/4" tall by 2-1/2" wide
  • Self closes light to medium gates up to 55lbs per pair of hinges
  • Weight rating is based on gate maximum size of 5' high by 3' wide
  • Uses #10 Round head screws (not included).Stainless steel screws are offered for purchase during checkout.
  • These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements)

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928000
Product Name Tru-Close Spring Hinge for Metal Gates
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 0.95lbs Compression & 3.8lbs Tension - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
LATERAL OPENING DOOR HINGE 19MM - LIN-X450 - LIN-X450 - Sugatsune America, Inc.
Specs
Length 2.69 inch (68.26 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details