HardwareSource, Inc. Cast Iron Victorian Hinges 924048

Description
Available in two sizes; large (2-1/2" x 2-1/2") and small (2" x 2") Tip-to-tip measurements are 4-1/2" (large size) and 4" (small size) Hinge pin is loose and may be removed Photo to left shows the large size To see the small size click on the link below Screws (#6 flat head) are not included and are not available. We suggest using zinc plated screws. Sand the finish off the screw heads with very fine grain sandpaper and oxidize them with a mild acid so they match the natural look of these unique hinges. Finishes: Natural Cast Iron, Unfinished
Description
Available in two sizes; large (2-1/2" x 2-1/2") and small (2" x 2") Tip-to-tip measurements are 4-1/2" (large size) and 4" (small size) Hinge pin is loose and may be removed Photo to left shows the large size To see the small size click on the link below Screws (#6 flat head) are not included and are not available. We suggest using zinc plated screws. Sand the finish off the screw heads with very fine grain sandpaper and oxidize them with a mild acid so they match the natural look of these unique hinges. Finishes: Natural Cast Iron, Unfinished

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Victorian Hinges - 924048 - HardwareSource, Inc.
San Diego, CA, USA
Cast Iron Victorian Hinges
924048
Cast Iron Victorian Hinges 924048
Available in two sizes; large (2-1/2" x 2-1/2") and small (2" x 2") Tip-to-tip measurements are 4-1/2" (large size) and 4" (small size) Hinge pin is loose and may be removed Photo to left shows the large size To see the small size click on the link below Screws (#6 flat head) are not included and are not available. We suggest using zinc plated screws. Sand the finish off the screw heads with very fine grain sandpaper and oxidize them with a mild acid so they match the natural look of these unique hinges. Finishes: Natural Cast Iron, Unfinished
  • Available in two sizes; large (2-1/2" x 2-1/2") and small (2" x 2")
  • Tip-to-tip measurements are 4-1/2" (large size) and 4" (small size)
  • Hinge pin is loose and may be removed
  • Photo to left shows the large size
  • To see the small size click on the link below
  • Screws (#6 flat head) are not included and are not available. We suggest using zinc plated screws. Sand the finish off the screw heads with very fine grain sandpaper and oxidize them with a mild acid so they match the natural look of these unique hinges.

Finishes:

  • Natural Cast Iron, Unfinished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 924048
Product Name Cast Iron Victorian Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2646404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 1.4 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-212-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SOFT-CLOSE DAMPENING HINGE BLACK (UNDER PANEL MOUNT) - HG-JHM9-U-BL - HG-JHM9-U-BL - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details