HardwareSource, Inc. Cast Iron Shutter Hinges, Full Mortise 924004

Description
These shutter hinges are used for full mortise installation. One leaf of the hinge is mortised into the edge of the shutter and the other leaf is mortised into the window casement. Click on first two links below for installation illustrations Choose a hinge that gives you the proper clearance away from the window casement. The "Throw" of the hinge determines this clearance. Cast iron base materials Once installed shutters may be lifted off without removing the hinges. When shutter is closed the hinge is designed to keep it from being lifted off by the wind. Mounting screw sizes are listed below but are not included Cast iron base material A set includes 4 hinges which is enough to hang 2 shutters. A set also includes 2 shutter fasteners which can be used to hold shutters closed if the shutter has a wooden windowsill. Click on third link below for photo of shutter fastener. Finishes: Raw cast iron, no finish
Description
These shutter hinges are used for full mortise installation. One leaf of the hinge is mortised into the edge of the shutter and the other leaf is mortised into the window casement. Click on first two links below for installation illustrations Choose a hinge that gives you the proper clearance away from the window casement. The "Throw" of the hinge determines this clearance. Cast iron base materials Once installed shutters may be lifted off without removing the hinges. When shutter is closed the hinge is designed to keep it from being lifted off by the wind. Mounting screw sizes are listed below but are not included Cast iron base material A set includes 4 hinges which is enough to hang 2 shutters. A set also includes 2 shutter fasteners which can be used to hold shutters closed if the shutter has a wooden windowsill. Click on third link below for photo of shutter fastener. Finishes: Raw cast iron, no finish

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Shutter Hinges, Full Mortise - 924004 - HardwareSource, Inc.
San Diego, CA, USA
Cast Iron Shutter Hinges, Full Mortise
924004
Cast Iron Shutter Hinges, Full Mortise 924004
These shutter hinges are used for full mortise installation. One leaf of the hinge is mortised into the edge of the shutter and the other leaf is mortised into the window casement. Click on first two links below for installation illustrations Choose a hinge that gives you the proper clearance away from the window casement. The "Throw" of the hinge determines this clearance. Cast iron base materials Once installed shutters may be lifted off without removing the hinges. When shutter is closed the hinge is designed to keep it from being lifted off by the wind. Mounting screw sizes are listed below but are not included Cast iron base material A set includes 4 hinges which is enough to hang 2 shutters. A set also includes 2 shutter fasteners which can be used to hold shutters closed if the shutter has a wooden windowsill. Click on third link below for photo of shutter fastener. Finishes: Raw cast iron, no finish
  • These shutter hinges are used for full mortise installation. One leaf of the hinge is mortised into the edge of the shutter and the other leaf is mortised into the window casement.
  • Click on first two links below for installation illustrations
  • Choose a hinge that gives you the proper clearance away from the window casement. The "Throw" of the hinge determines this clearance.
  • Cast iron base materials
  • Once installed shutters may be lifted off without removing the hinges.
  • When shutter is closed the hinge is designed to keep it from being lifted off by the wind.
  • Mounting screw sizes are listed below but are not included
  • Cast iron base material
  • A set includes 4 hinges which is enough to hang 2 shutters.
  • A set also includes 2 shutter fasteners which can be used to hold shutters closed if the shutter has a wooden windowsill. Click on third link below for photo of shutter fastener.

Finishes:

  • Raw cast iron, no finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 924004
Product Name Cast Iron Shutter Hinges, Full Mortise
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4076950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-220R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
TORQUE HINGE - HG-MF25-BL - HG-MF25-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details