HardwareSource, Inc. Square Head Lag Bolts 919010

Description
Most lag screws are hex headed. These lag screws have the old fashioned square head. Steel base material Choose the "Unfinished" lags if you are going to apply paint to the head after installation. PLEASE NOTE; At the present time the sizes shown on this web page are the only ones that we are able to obtain. Finishes: Unfinished Zinc Plated
Description
Most lag screws are hex headed. These lag screws have the old fashioned square head. Steel base material Choose the "Unfinished" lags if you are going to apply paint to the head after installation. PLEASE NOTE; At the present time the sizes shown on this web page are the only ones that we are able to obtain. Finishes: Unfinished Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Square Head Lag Bolts - 919010 - HardwareSource, Inc.
San Diego, CA, USA
Square Head Lag Bolts
919010
Square Head Lag Bolts 919010
Most lag screws are hex headed. These lag screws have the old fashioned square head. Steel base material Choose the "Unfinished" lags if you are going to apply paint to the head after installation. PLEASE NOTE; At the present time the sizes shown on this web page are the only ones that we are able to obtain. Finishes: Unfinished Zinc Plated
  • Most lag screws are hex headed. These lag screws have the old fashioned square head.
  • Steel base material
  • Choose the "Unfinished" lags if you are going to apply paint to the head after installation.
  • PLEASE NOTE; At the present time the sizes shown on this web page are the only ones that we are able to obtain.

Finishes:

  • Unfinished
  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 919010
Product Name Square Head Lag Bolts
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-S1NL - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY FLAG HINGE, 304 STAINLESS STEEL - HG-KH12-268 - HG-KH12-268 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 12
View Details