HardwareSource, Inc. Aluminum Weld-On Hinge, Tight Pin 912018

Description
Aluminum Weld-On Hinges. Tight pin (spun-on). Mill finish (an industrial finish). The manufacturer of this hinge does not provide any weight ratings but they will be comparable to other aluminum hinges of the same height, open width and thickness. This welding hinge is available in 5 different sizes. PLEASE NOTE; the different size hinges differ in that they have a different number of hinge knuckles depending on the size. The smaller hinges have 5 knuckles (as shown in the photo). Larger hinges may have more.
Description
Aluminum Weld-On Hinges. Tight pin (spun-on). Mill finish (an industrial finish). The manufacturer of this hinge does not provide any weight ratings but they will be comparable to other aluminum hinges of the same height, open width and thickness. This welding hinge is available in 5 different sizes. PLEASE NOTE; the different size hinges differ in that they have a different number of hinge knuckles depending on the size. The smaller hinges have 5 knuckles (as shown in the photo). Larger hinges may have more.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Weld-On Hinge, Tight Pin - 912018 - HardwareSource, Inc.
San Diego, CA, USA
Aluminum Weld-On Hinge, Tight Pin
912018
Aluminum Weld-On Hinge, Tight Pin 912018
Aluminum Weld-On Hinges. Tight pin (spun-on). Mill finish (an industrial finish). The manufacturer of this hinge does not provide any weight ratings but they will be comparable to other aluminum hinges of the same height, open width and thickness. This welding hinge is available in 5 different sizes. PLEASE NOTE; the different size hinges differ in that they have a different number of hinge knuckles depending on the size. The smaller hinges have 5 knuckles (as shown in the photo). Larger hinges may have more.
  • Aluminum Weld-On Hinges.
  • Tight pin (spun-on).
  • Mill finish (an industrial finish).
  • The manufacturer of this hinge does not provide any weight ratings but they will be comparable to other aluminum hinges of the same height, open width and thickness.
  • This welding hinge is available in 5 different sizes.
  • PLEASE NOTE; the different size hinges differ in that they have a different number of hinge knuckles depending on the size. The smaller hinges have 5 knuckles (as shown in the photo). Larger hinges may have more.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 912018
Product Name Aluminum Weld-On Hinge, Tight Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-ITS25 - HG-ITS25 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details