HardwareSource, Inc. Stainless Steel Weld-On Hinges, Type 304, Tig.. 912004

Description
Stainless Steel Weld-On Hinges, Type 304, Tight Pin Stainless Steel (Type 304) weld-on hinges. Tight pin (spun-on). Finish is a type 2B mill finish (an industrial finish). The manufacturer of this hinge does not provide any weight ratings but they will be comparable to other hinges of the same height, open width and thickness. This welding hinge is available in 8 different sizes. PLEASE NOTE: the different size hinges differ in that they have a different number of hinge knuckles depending on the size. The smaller hinges have 5 knuckles (as shown in the photo). The larger hinges may have more.
Description
Stainless Steel Weld-On Hinges, Type 304, Tight Pin Stainless Steel (Type 304) weld-on hinges. Tight pin (spun-on). Finish is a type 2B mill finish (an industrial finish). The manufacturer of this hinge does not provide any weight ratings but they will be comparable to other hinges of the same height, open width and thickness. This welding hinge is available in 8 different sizes. PLEASE NOTE: the different size hinges differ in that they have a different number of hinge knuckles depending on the size. The smaller hinges have 5 knuckles (as shown in the photo). The larger hinges may have more.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Weld-On Hinges, Type 304, Tig.. - 912004 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Weld-On Hinges, Type 304, Tig..
912004
Stainless Steel Weld-On Hinges, Type 304, Tig.. 912004
Stainless Steel Weld-On Hinges, Type 304, Tight Pin Stainless Steel (Type 304) weld-on hinges. Tight pin (spun-on). Finish is a type 2B mill finish (an industrial finish). The manufacturer of this hinge does not provide any weight ratings but they will be comparable to other hinges of the same height, open width and thickness. This welding hinge is available in 8 different sizes. PLEASE NOTE: the different size hinges differ in that they have a different number of hinge knuckles depending on the size. The smaller hinges have 5 knuckles (as shown in the photo). The larger hinges may have more.

Stainless Steel Weld-On Hinges, Type 304, Tight Pin

  • Stainless Steel (Type 304) weld-on hinges.
  • Tight pin (spun-on).
  • Finish is a type 2B mill finish (an industrial finish).
  • The manufacturer of this hinge does not provide any weight ratings but they will be comparable to other hinges of the same height, open width and thickness.
  • This welding hinge is available in 8 different sizes.
  • PLEASE NOTE: the different size hinges differ in that they have a different number of hinge knuckles depending on the size. The smaller hinges have 5 knuckles (as shown in the photo). The larger hinges may have more.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 912004
Product Name Stainless Steel Weld-On Hinges, Type 304, Tig..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
DUAL AXIS TORQUE HINGE - HG-TMH1530-CR - HG-TMH1530-CR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details