HardwareSource, Inc. Roller Bearing Weld-On Hinges 907002

Description
Heavy duty weld on hinges made with dependable roller bearing design. Roller bearings are made using a hardened steel inner race and a hardened steel roller cage bearing held in place with a Grade 5, zinc plated bolt. Hinge is fitted with a grease fitting for applying periodic lubrication. Hinge features a very large weld surface for maximum weight bearing. Available in two weight ratings; 1000 lbs per pair of hinges and 3000 lbs per pair of hinges. Click on links below for dimension diagrams of each hinge. Hinges are prime coated, ready for painting after installation. Hinges are sold by the each. Order a minimum of two hinges per door or gate.
Description
Heavy duty weld on hinges made with dependable roller bearing design. Roller bearings are made using a hardened steel inner race and a hardened steel roller cage bearing held in place with a Grade 5, zinc plated bolt. Hinge is fitted with a grease fitting for applying periodic lubrication. Hinge features a very large weld surface for maximum weight bearing. Available in two weight ratings; 1000 lbs per pair of hinges and 3000 lbs per pair of hinges. Click on links below for dimension diagrams of each hinge. Hinges are prime coated, ready for painting after installation. Hinges are sold by the each. Order a minimum of two hinges per door or gate.

Suppliers

Company
Product
Description
Supplier Links
Roller Bearing Weld-On Hinges - 907002 - HardwareSource, Inc.
San Diego, CA, USA
Roller Bearing Weld-On Hinges
907002
Roller Bearing Weld-On Hinges 907002
Heavy duty weld on hinges made with dependable roller bearing design. Roller bearings are made using a hardened steel inner race and a hardened steel roller cage bearing held in place with a Grade 5, zinc plated bolt. Hinge is fitted with a grease fitting for applying periodic lubrication. Hinge features a very large weld surface for maximum weight bearing. Available in two weight ratings; 1000 lbs per pair of hinges and 3000 lbs per pair of hinges. Click on links below for dimension diagrams of each hinge. Hinges are prime coated, ready for painting after installation. Hinges are sold by the each. Order a minimum of two hinges per door or gate.
  • Heavy duty weld on hinges made with dependable roller bearing design.
  • Roller bearings are made using a hardened steel inner race and a hardened steel roller cage bearing held in place with a Grade 5, zinc plated bolt.
  • Hinge is fitted with a grease fitting for applying periodic lubrication.
  • Hinge features a very large weld surface for maximum weight bearing.
  • Available in two weight ratings; 1000 lbs per pair of hinges and 3000 lbs per pair of hinges.
  • Click on links below for dimension diagrams of each hinge.
  • Hinges are prime coated, ready for painting after installation.
  • Hinges are sold by the each. Order a minimum of two hinges per door or gate.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 907002
Product Name Roller Bearing Weld-On Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-22 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
BUTT HINGE - LSA-50 - LSA-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details