HardwareSource, Inc. 12 Inch, 18 Inch and 24 Inch Strap Hinge 902014

Description
Strap side of hinge measures 3" wide and 5/32" thick and is made of plated steel Plate side of hinge measures 6-1/8" by 2-1/2" by 1/2" thick and is made of cast aluminum Hinge swings on bronze bearings For doors where the frame and the door are flush Plate side of hinge uses #14 flat head screws (not included) Strap side of hinge uses 3/8" bolts (not included) Available in two finishes: Highly polished Chrome plated or Black coated The 12", 18" and 24" dimensions are measured from the end of the strap to the pivot point of the strap Weight Ratings are for two hinges per door SKU 902002 and 902010 250lbs for up to a 36" door and 200lbs for a 36" to 40" door SKU 902004 and 902012 300lbs for a 36" to 40" door 250lbs for a 42" to 46" door SKU 902006 and 902014 300lbs for up to a 48" door
Description
Strap side of hinge measures 3" wide and 5/32" thick and is made of plated steel Plate side of hinge measures 6-1/8" by 2-1/2" by 1/2" thick and is made of cast aluminum Hinge swings on bronze bearings For doors where the frame and the door are flush Plate side of hinge uses #14 flat head screws (not included) Strap side of hinge uses 3/8" bolts (not included) Available in two finishes: Highly polished Chrome plated or Black coated The 12", 18" and 24" dimensions are measured from the end of the strap to the pivot point of the strap Weight Ratings are for two hinges per door SKU 902002 and 902010 250lbs for up to a 36" door and 200lbs for a 36" to 40" door SKU 902004 and 902012 300lbs for a 36" to 40" door 250lbs for a 42" to 46" door SKU 902006 and 902014 300lbs for up to a 48" door

Suppliers

Company
Product
Description
Supplier Links
12 Inch, 18 Inch and 24 Inch Strap Hinge - 902014 - HardwareSource, Inc.
San Diego, CA, USA
12 Inch, 18 Inch and 24 Inch Strap Hinge
902014
12 Inch, 18 Inch and 24 Inch Strap Hinge 902014
Strap side of hinge measures 3" wide and 5/32" thick and is made of plated steel Plate side of hinge measures 6-1/8" by 2-1/2" by 1/2" thick and is made of cast aluminum Hinge swings on bronze bearings For doors where the frame and the door are flush Plate side of hinge uses #14 flat head screws (not included) Strap side of hinge uses 3/8" bolts (not included) Available in two finishes: Highly polished Chrome plated or Black coated The 12", 18" and 24" dimensions are measured from the end of the strap to the pivot point of the strap Weight Ratings are for two hinges per door SKU 902002 and 902010 250lbs for up to a 36" door and 200lbs for a 36" to 40" door SKU 902004 and 902012 300lbs for a 36" to 40" door 250lbs for a 42" to 46" door SKU 902006 and 902014 300lbs for up to a 48" door
  • Strap side of hinge measures 3" wide and 5/32" thick and is made of plated steel
  • Plate side of hinge measures 6-1/8" by 2-1/2" by 1/2" thick and is made of cast aluminum
  • Hinge swings on bronze bearings
  • For doors where the frame and the door are flush
  • Plate side of hinge uses #14 flat head screws (not included)
  • Strap side of hinge uses 3/8" bolts (not included)
  • Available in two finishes: Highly polished Chrome plated or Black coated

The 12", 18" and 24" dimensions are measured from the end of the strap to the pivot point of the strap

Weight Ratings are for two hinges per door

SKU 902002 and 902010

  • 250lbs for up to a 36" door and
  • 200lbs for a 36" to 40" door

SKU 902004 and 902012

  • 300lbs for a 36" to 40" door
  • 250lbs for a 42" to 46" door

SKU 902006 and 902014

  • 300lbs for up to a 48" door
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 902014
Product Name 12 Inch, 18 Inch and 24 Inch Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2362 inch (6 mm)
Length 1.69 inch (43 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-142-15 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY CONCEALED HINGE (INSET, SELF-CLOSE, BLACK NICKEL) - J95-C24/0T-BN - J95-C24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4 inch (102 mm)
Hole Type Round
View Details