HardwareSource, Inc. 9" Cast Aluminum Strap Hinge 902008

Description
Strap side of hinge measures 2-1/2" wide by 9" long by 5/8" thick cast aluminum Plate side of hinge measures 4-5/8" high by 2-3/4" wide by 3/8" thick Hinge swings on bronze bearings Each hinges uses 8 each #14 flat head screws (not included) For doors where the frame and door are flush with each other The hinges are rated at 200 lbs for a pair of hinges on a door up to 36" wide Finishes: Polished aluminum Flat Black
Description
Strap side of hinge measures 2-1/2" wide by 9" long by 5/8" thick cast aluminum Plate side of hinge measures 4-5/8" high by 2-3/4" wide by 3/8" thick Hinge swings on bronze bearings Each hinges uses 8 each #14 flat head screws (not included) For doors where the frame and door are flush with each other The hinges are rated at 200 lbs for a pair of hinges on a door up to 36" wide Finishes: Polished aluminum Flat Black

Suppliers

Company
Product
Description
Supplier Links
9
San Diego, CA, USA
9" Cast Aluminum Strap Hinge
902008
9" Cast Aluminum Strap Hinge 902008
Strap side of hinge measures 2-1/2" wide by 9" long by 5/8" thick cast aluminum Plate side of hinge measures 4-5/8" high by 2-3/4" wide by 3/8" thick Hinge swings on bronze bearings Each hinges uses 8 each #14 flat head screws (not included) For doors where the frame and door are flush with each other The hinges are rated at 200 lbs for a pair of hinges on a door up to 36" wide Finishes: Polished aluminum Flat Black
  • Strap side of hinge measures 2-1/2" wide by 9" long by 5/8" thick cast aluminum
  • Plate side of hinge measures 4-5/8" high by 2-3/4" wide by 3/8" thick
  • Hinge swings on bronze bearings
  • Each hinges uses 8 each #14 flat head screws (not included)
  • For doors where the frame and door are flush with each other
  • The hinges are rated at 200 lbs for a pair of hinges on a door up to 36" wide

Finishes:

  • Polished aluminum
  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 902008
Product Name 9" Cast Aluminum Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 2.99 inch (76 mm)
Length 4.02 inch (102 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50500-50 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT OFF HINGE - KN-64R/SS - KN-64R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details