HardwareSource, Inc. 35 mm Medicine Cabinet Hinge, Ver 2 901550

Description
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 35mm diameter hole (1-3/8"). There are two 35mm versions of this hinge. This version offers pivot point dimensions of 1-1/8" and 1-3/16". Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal. Most medicine cabinet doors will require that you order 2 sets to replace the hinges. When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations. The screwhole center-to-center dimension for the hinge screws is 45mm (approximately 1-3/4"). The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4). The mounting plate snaps on the the hinge and can be removed from the hinge by pressing on a small push-in fitting on the end of the hinge. The hinges are adjustable after installation (in and out, up and down, and side to side) by means of 3 cam screws. Made from steel and nickel plated. How to size your hinge system Make sure your existing hinge fits into a 35mm diameter hole or cup. Make sure your screwhole center-to-center measurements match those listed above. Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.
Description
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 35mm diameter hole (1-3/8"). There are two 35mm versions of this hinge. This version offers pivot point dimensions of 1-1/8" and 1-3/16". Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal. Most medicine cabinet doors will require that you order 2 sets to replace the hinges. When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations. The screwhole center-to-center dimension for the hinge screws is 45mm (approximately 1-3/4"). The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4). The mounting plate snaps on the the hinge and can be removed from the hinge by pressing on a small push-in fitting on the end of the hinge. The hinges are adjustable after installation (in and out, up and down, and side to side) by means of 3 cam screws. Made from steel and nickel plated. How to size your hinge system Make sure your existing hinge fits into a 35mm diameter hole or cup. Make sure your screwhole center-to-center measurements match those listed above. Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.

Suppliers

Company
Product
Description
Supplier Links
35 mm Medicine Cabinet Hinge, Ver 2 - 901550 - HardwareSource, Inc.
San Diego, CA, USA
35 mm Medicine Cabinet Hinge, Ver 2
901550
35 mm Medicine Cabinet Hinge, Ver 2 901550
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 35mm diameter hole (1-3/8"). There are two 35mm versions of this hinge. This version offers pivot point dimensions of 1-1/8" and 1-3/16". Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal. Most medicine cabinet doors will require that you order 2 sets to replace the hinges. When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations. The screwhole center-to-center dimension for the hinge screws is 45mm (approximately 1-3/4"). The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4). The mounting plate snaps on the the hinge and can be removed from the hinge by pressing on a small push-in fitting on the end of the hinge. The hinges are adjustable after installation (in and out, up and down, and side to side) by means of 3 cam screws. Made from steel and nickel plated. How to size your hinge system Make sure your existing hinge fits into a 35mm diameter hole or cup. Make sure your screwhole center-to-center measurements match those listed above. Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.
  • Replacement hinge and mounting plate system for Medicine Cabinets.
  • Hinge cup fits into a 35mm diameter hole (1-3/8").
  • There are two 35mm versions of this hinge. This version offers pivot point dimensions of 1-1/8" and 1-3/16".
  • Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal.
  • Most medicine cabinet doors will require that you order 2 sets to replace the hinges.
  • When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations.
  • The screwhole center-to-center dimension for the hinge screws is 45mm (approximately 1-3/4").
  • The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4).
  • The mounting plate snaps on the the hinge and can be removed from the hinge by pressing on a small push-in fitting on the end of the hinge.
  • The hinges are adjustable after installation (in and out, up and down, and side to side) by means of 3 cam screws.
  • Made from steel and nickel plated.

How to size your hinge system

    • Make sure your existing hinge fits into a 35mm diameter hole or cup.
    • Make sure your screwhole center-to-center measurements match those listed above.
    • Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 901550
Product Name 35 mm Medicine Cabinet Hinge, Ver 2
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-208-63 M0D 652187 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
DAMPER HINGE - HG-JHM11-2WT - HG-JHM11-2WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details