HardwareSource, Inc. 35 mm Medicine Cabinet Hinge 901420

Description
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 35mm diameter hole (1-3/8"). There are two 35mm versions of this hinge. This version offers pivot point dimensions of 1-3/8" to 1-3/4". Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal. Most medicine cabinet doors will require that you order 2 sets to replace the hinges. When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations. The screwhole center-to-center dimension for the hinge screws is 45mm (approximately 1-3/4"). The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4). The mounting plate snaps on the the hinge and can be removed from the hinge by pressing on a small lever. The hinges are adjustable after installation (in and out, up and down, and side to side) by means of 3 cam screws. Made from steel and nickel plated. How to size your hinge system Make sure your existing hinge fits into a 35mm diameter hole or cup. Make sure your screwhole center-to-center measurements match those listed above. Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.
Description
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 35mm diameter hole (1-3/8"). There are two 35mm versions of this hinge. This version offers pivot point dimensions of 1-3/8" to 1-3/4". Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal. Most medicine cabinet doors will require that you order 2 sets to replace the hinges. When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations. The screwhole center-to-center dimension for the hinge screws is 45mm (approximately 1-3/4"). The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4). The mounting plate snaps on the the hinge and can be removed from the hinge by pressing on a small lever. The hinges are adjustable after installation (in and out, up and down, and side to side) by means of 3 cam screws. Made from steel and nickel plated. How to size your hinge system Make sure your existing hinge fits into a 35mm diameter hole or cup. Make sure your screwhole center-to-center measurements match those listed above. Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.

Suppliers

Company
Product
Description
Supplier Links
35 mm Medicine Cabinet Hinge - 901420 - HardwareSource, Inc.
San Diego, CA, USA
35 mm Medicine Cabinet Hinge
901420
35 mm Medicine Cabinet Hinge 901420
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 35mm diameter hole (1-3/8"). There are two 35mm versions of this hinge. This version offers pivot point dimensions of 1-3/8" to 1-3/4". Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal. Most medicine cabinet doors will require that you order 2 sets to replace the hinges. When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations. The screwhole center-to-center dimension for the hinge screws is 45mm (approximately 1-3/4"). The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4). The mounting plate snaps on the the hinge and can be removed from the hinge by pressing on a small lever. The hinges are adjustable after installation (in and out, up and down, and side to side) by means of 3 cam screws. Made from steel and nickel plated. How to size your hinge system Make sure your existing hinge fits into a 35mm diameter hole or cup. Make sure your screwhole center-to-center measurements match those listed above. Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.
  • Replacement hinge and mounting plate system for Medicine Cabinets.
  • Hinge cup fits into a 35mm diameter hole (1-3/8").
  • There are two 35mm versions of this hinge. This version offers pivot point dimensions of 1-3/8" to 1-3/4".
  • Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal.
  • Most medicine cabinet doors will require that you order 2 sets to replace the hinges.
  • When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations.
  • The screwhole center-to-center dimension for the hinge screws is 45mm (approximately 1-3/4").
  • The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4).
  • The mounting plate snaps on the the hinge and can be removed from the hinge by pressing on a small lever.
  • The hinges are adjustable after installation (in and out, up and down, and side to side) by means of 3 cam screws.
  • Made from steel and nickel plated.

How to size your hinge system

    • Make sure your existing hinge fits into a 35mm diameter hole or cup.
    • Make sure your screwhole center-to-center measurements match those listed above.
    • Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 901420
Product Name 35 mm Medicine Cabinet Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 9.0 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-680F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-50 - FHS-50 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details