HardwareSource, Inc. Soss Solid Stainless Steel Hinges, Medium Duty 900335

Description
Solid stainless steel hinges made by Soss. Suitable for marine environments, yachts, etc. For doors with a minimum door thickness of 1-3/8". Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from solid stainless steel. Matching stainless steel screws are included. Hinge shown in photo shows the satin stainless finish. The Soss #416SS hinges were previously numbered Soss #216SS. PLEASE NOTE; Soss stainless steel hinges are sold by the each. You would normally need to order 2 or 3 hinges per door. Finishes: Satin Stainless Steel Polished Stainless Steel
Description
Solid stainless steel hinges made by Soss. Suitable for marine environments, yachts, etc. For doors with a minimum door thickness of 1-3/8". Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from solid stainless steel. Matching stainless steel screws are included. Hinge shown in photo shows the satin stainless finish. The Soss #416SS hinges were previously numbered Soss #216SS. PLEASE NOTE; Soss stainless steel hinges are sold by the each. You would normally need to order 2 or 3 hinges per door. Finishes: Satin Stainless Steel Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Soss Solid Stainless Steel Hinges, Medium Duty - 900335 - HardwareSource, Inc.
San Diego, CA, USA
Soss Solid Stainless Steel Hinges, Medium Duty
900335
Soss Solid Stainless Steel Hinges, Medium Duty 900335
Solid stainless steel hinges made by Soss. Suitable for marine environments, yachts, etc. For doors with a minimum door thickness of 1-3/8". Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from solid stainless steel. Matching stainless steel screws are included. Hinge shown in photo shows the satin stainless finish. The Soss #416SS hinges were previously numbered Soss #216SS. PLEASE NOTE; Soss stainless steel hinges are sold by the each. You would normally need to order 2 or 3 hinges per door. Finishes: Satin Stainless Steel Polished Stainless Steel
  • Solid stainless steel hinges made by Soss. Suitable for marine environments, yachts, etc.
  • For doors with a minimum door thickness of 1-3/8".
  • Hinge is completely concealed when door is closed.
  • Hinge opens a maximum of 180 degrees.
  • Made from solid stainless steel.
  • Matching stainless steel screws are included.
  • Hinge shown in photo shows the satin stainless finish.
  • The Soss #416SS hinges were previously numbered Soss #216SS.
  • PLEASE NOTE; Soss stainless steel hinges are sold by the each. You would normally need to order 2 or 3 hinges per door.

Finishes:

  • Satin Stainless Steel
  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 900335
Product Name Soss Solid Stainless Steel Hinges, Medium Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-VA-4A-24 - bisco industries
Specs
Hinge Type Concealed; Lift-Off Hinge
Leaf Material Stainless Steel; 316 Stainless Steel
View Details
GLASS DOOR HINGE - GH-450G/SN - GH-450G/SN - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details