HardwareSource, Inc. Soss Solid Stainless Steel Hinges, Light Duty 900300

Description
Solid stainless steel hinges made by Soss. Suitable for marine environments, yachts, etc. For doors with a minimum door thickness of 1/2" or 3/4". Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from solid stainless steel. Matching stainless steel screws are included. Hinge shown in photo shows the polished stainless finish. PLEASE NOTE; Soss stainless steel hinges are sold by the each. You would normally need to order 2 or 3 hinges per door. Finishes: Satin Stainless Steel Polished Stainless Steel
Description
Solid stainless steel hinges made by Soss. Suitable for marine environments, yachts, etc. For doors with a minimum door thickness of 1/2" or 3/4". Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from solid stainless steel. Matching stainless steel screws are included. Hinge shown in photo shows the polished stainless finish. PLEASE NOTE; Soss stainless steel hinges are sold by the each. You would normally need to order 2 or 3 hinges per door. Finishes: Satin Stainless Steel Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Soss Solid Stainless Steel Hinges, Light Duty - 900300 - HardwareSource, Inc.
San Diego, CA, USA
Soss Solid Stainless Steel Hinges, Light Duty
900300
Soss Solid Stainless Steel Hinges, Light Duty 900300
Solid stainless steel hinges made by Soss. Suitable for marine environments, yachts, etc. For doors with a minimum door thickness of 1/2" or 3/4". Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from solid stainless steel. Matching stainless steel screws are included. Hinge shown in photo shows the polished stainless finish. PLEASE NOTE; Soss stainless steel hinges are sold by the each. You would normally need to order 2 or 3 hinges per door. Finishes: Satin Stainless Steel Polished Stainless Steel
  • Solid stainless steel hinges made by Soss. Suitable for marine environments, yachts, etc.
  • For doors with a minimum door thickness of 1/2" or 3/4".
  • Hinge is completely concealed when door is closed.
  • Hinge opens a maximum of 180 degrees.
  • Made from solid stainless steel.
  • Matching stainless steel screws are included.
  • Hinge shown in photo shows the polished stainless finish.
  • PLEASE NOTE; Soss stainless steel hinges are sold by the each. You would normally need to order 2 or 3 hinges per door.

Finishes:

  • Satin Stainless Steel
  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 900300
Product Name Soss Solid Stainless Steel Hinges, Light Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHLOM-5040-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
SPRING HINGE - JST-150S - JST-150S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.19 inch (55.56 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details