HardwareSource, Inc. Soss Mulitple Router Guide System 900114

Description
The Soss Multiple Router Guide System allows you to set up a rounter guide for an entire door. It is especially efficient if you have a number of doors to mortise that will be using the same size hinge Includes router guides, aluminum channel rails, connecting angle rail, guide pins, locator pins and fasteners and a 4-page instruction booklet You must have a Porter-Cable router guide bushing (Porter-Cable #42024) and locknut (Porter-Cable #42237) to use the Soss Router Guides. Order our SKU #900110 for the guide bushing and locknut. Router bit not included. Router template guides are made from hardwood The Soss Multiple Router Guide System is available in 3 hinge sizes (Soss 216, 218, and 220) and it is available in either the 3 hinge model or the 4 hinge model. The 3 hinge model is shown in photo to left.
Description
The Soss Multiple Router Guide System allows you to set up a rounter guide for an entire door. It is especially efficient if you have a number of doors to mortise that will be using the same size hinge Includes router guides, aluminum channel rails, connecting angle rail, guide pins, locator pins and fasteners and a 4-page instruction booklet You must have a Porter-Cable router guide bushing (Porter-Cable #42024) and locknut (Porter-Cable #42237) to use the Soss Router Guides. Order our SKU #900110 for the guide bushing and locknut. Router bit not included. Router template guides are made from hardwood The Soss Multiple Router Guide System is available in 3 hinge sizes (Soss 216, 218, and 220) and it is available in either the 3 hinge model or the 4 hinge model. The 3 hinge model is shown in photo to left.

Suppliers

Company
Product
Description
Supplier Links
Soss Mulitple Router Guide System - 900114 - HardwareSource, Inc.
San Diego, CA, USA
Soss Mulitple Router Guide System
900114
Soss Mulitple Router Guide System 900114
The Soss Multiple Router Guide System allows you to set up a rounter guide for an entire door. It is especially efficient if you have a number of doors to mortise that will be using the same size hinge Includes router guides, aluminum channel rails, connecting angle rail, guide pins, locator pins and fasteners and a 4-page instruction booklet You must have a Porter-Cable router guide bushing (Porter-Cable #42024) and locknut (Porter-Cable #42237) to use the Soss Router Guides. Order our SKU #900110 for the guide bushing and locknut. Router bit not included. Router template guides are made from hardwood The Soss Multiple Router Guide System is available in 3 hinge sizes (Soss 216, 218, and 220) and it is available in either the 3 hinge model or the 4 hinge model. The 3 hinge model is shown in photo to left.
  • The Soss Multiple Router Guide System allows you to set up a rounter guide for an entire door.
  • It is especially efficient if you have a number of doors to mortise that will be using the same size hinge
  • Includes router guides, aluminum channel rails, connecting angle rail, guide pins, locator pins and fasteners and a 4-page instruction booklet
  • You must have a Porter-Cable router guide bushing (Porter-Cable #42024) and locknut (Porter-Cable #42237) to use the Soss Router Guides. Order our SKU #900110 for the guide bushing and locknut. Router bit not included.
  • Router template guides are made from hardwood
  • The Soss Multiple Router Guide System is available in 3 hinge sizes (Soss 216, 218, and 220) and it is available in either the 3 hinge model or the 4 hinge model. The 3 hinge model is shown in photo to left.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 900114
Product Name Soss Mulitple Router Guide System
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
HEAVY DUTY FLAG HINGE, 304 STAINLESS STEEL - HG-KH12-268 - HG-KH12-268 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 12
View Details