HardwareSource, Inc. Soss Medium Duty Concealed Hinges 900064

Description
For doors from 1" to 1-3/8" door thickness. Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from high strength plated steel and heavy duty zinc alloy castings. Matching screws are included. Hinge shown in photo is SKU 900024. PLEASE NOTE: THESE HINGES ARE NOW SOLD BY THE EACH (FORMERLY SOLD BY THE PAIR). FOR A TYPICAL DOOR YOU WOULD NORMALLY ORDER 2 OR 3 EACH. Finishes: Satin Brass Satin Chrome Black Epoxy
Description
For doors from 1" to 1-3/8" door thickness. Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from high strength plated steel and heavy duty zinc alloy castings. Matching screws are included. Hinge shown in photo is SKU 900024. PLEASE NOTE: THESE HINGES ARE NOW SOLD BY THE EACH (FORMERLY SOLD BY THE PAIR). FOR A TYPICAL DOOR YOU WOULD NORMALLY ORDER 2 OR 3 EACH. Finishes: Satin Brass Satin Chrome Black Epoxy

Suppliers

Company
Product
Description
Supplier Links
Soss Medium Duty Concealed Hinges - 900064 - HardwareSource, Inc.
San Diego, CA, USA
Soss Medium Duty Concealed Hinges
900064
Soss Medium Duty Concealed Hinges 900064
For doors from 1" to 1-3/8" door thickness. Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from high strength plated steel and heavy duty zinc alloy castings. Matching screws are included. Hinge shown in photo is SKU 900024. PLEASE NOTE: THESE HINGES ARE NOW SOLD BY THE EACH (FORMERLY SOLD BY THE PAIR). FOR A TYPICAL DOOR YOU WOULD NORMALLY ORDER 2 OR 3 EACH. Finishes: Satin Brass Satin Chrome Black Epoxy
  • For doors from 1" to 1-3/8" door thickness.
  • Hinge is completely concealed when door is closed.
  • Hinge opens a maximum of 180 degrees.
  • Made from high strength plated steel and heavy duty zinc alloy castings.
  • Matching screws are included.
  • Hinge shown in photo is SKU 900024.
  • PLEASE NOTE: THESE HINGES ARE NOW SOLD BY THE EACH (FORMERLY SOLD BY THE PAIR). FOR A TYPICAL DOOR YOU WOULD NORMALLY ORDER 2 OR 3 EACH.

Finishes:

  • Satin Brass
  • Satin Chrome
  • Black Epoxy
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 900064
Product Name Soss Medium Duty Concealed Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.08 inch (27.5 mm)
Length 3.54 inch (90 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-142-15 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-TB20R - HG-TB20R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Hole Type Round
Number of Holes 4
View Details