HardwareSource, Inc. Soss Extra Light Duty Concealed Hinges 900038

Description
hinge is completely concealed when door is closed opens 180 degrees steel base material hinge shown in photo is SKU 900016 screws included Finishes: Satin Brass Satin Chrome Black Epoxy
Description
hinge is completely concealed when door is closed opens 180 degrees steel base material hinge shown in photo is SKU 900016 screws included Finishes: Satin Brass Satin Chrome Black Epoxy

Suppliers

Company
Product
Description
Supplier Links
Soss Extra Light Duty Concealed Hinges - 900038 - HardwareSource, Inc.
San Diego, CA, USA
Soss Extra Light Duty Concealed Hinges
900038
Soss Extra Light Duty Concealed Hinges 900038
hinge is completely concealed when door is closed opens 180 degrees steel base material hinge shown in photo is SKU 900016 screws included Finishes: Satin Brass Satin Chrome Black Epoxy
  • hinge is completely concealed when door is closed
  • opens 180 degrees
  • steel base material
  • hinge shown in photo is SKU 900016
  • screws included

Finishes:

  • Satin Brass
  • Satin Chrome
  • Black Epoxy
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 900038
Product Name Soss Extra Light Duty Concealed Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 2.03 inch (51.5 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 20in.lb Torque, Aluminum Alloy, Black - AH-2E-2020A2-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LIFT-OFF HINGE - HG-CV127/R - HG-CV127/R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details