HardwareSource, Inc. Soss Heavy Duty Concealed Hinges 900030

Description
For 1-3/4" and 2" door thicknesses. Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from high strength plated steel and heavy duty zinc alloy castings. For full size doors. Reinforced nylon at wear points for long life. Matching screws are included. Hinge shown in photo is SKU 900028. PLEASE NOTE: THESE HINGES ARE NOW SOLD BY THE EACH (FORMERLY SOLD BY THE PAIR). FOR A TYPICAL DOOR YOU WOULD NORMALLY ORDER 2 OR 3 EACH. Finishes: Satin Brass Satin Chrome Black Epoxy
Description
For 1-3/4" and 2" door thicknesses. Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from high strength plated steel and heavy duty zinc alloy castings. For full size doors. Reinforced nylon at wear points for long life. Matching screws are included. Hinge shown in photo is SKU 900028. PLEASE NOTE: THESE HINGES ARE NOW SOLD BY THE EACH (FORMERLY SOLD BY THE PAIR). FOR A TYPICAL DOOR YOU WOULD NORMALLY ORDER 2 OR 3 EACH. Finishes: Satin Brass Satin Chrome Black Epoxy

Suppliers

Company
Product
Description
Supplier Links
Soss Heavy Duty Concealed Hinges - 900030 - HardwareSource, Inc.
San Diego, CA, USA
Soss Heavy Duty Concealed Hinges
900030
Soss Heavy Duty Concealed Hinges 900030
For 1-3/4" and 2" door thicknesses. Hinge is completely concealed when door is closed. Hinge opens a maximum of 180 degrees. Made from high strength plated steel and heavy duty zinc alloy castings. For full size doors. Reinforced nylon at wear points for long life. Matching screws are included. Hinge shown in photo is SKU 900028. PLEASE NOTE: THESE HINGES ARE NOW SOLD BY THE EACH (FORMERLY SOLD BY THE PAIR). FOR A TYPICAL DOOR YOU WOULD NORMALLY ORDER 2 OR 3 EACH. Finishes: Satin Brass Satin Chrome Black Epoxy
  • For 1-3/4" and 2" door thicknesses.
  • Hinge is completely concealed when door is closed.
  • Hinge opens a maximum of 180 degrees.
  • Made from high strength plated steel and heavy duty zinc alloy castings.
  • For full size doors.
  • Reinforced nylon at wear points for long life.
  • Matching screws are included.
  • Hinge shown in photo is SKU 900028.
  • PLEASE NOTE: THESE HINGES ARE NOW SOLD BY THE EACH (FORMERLY SOLD BY THE PAIR). FOR A TYPICAL DOOR YOU WOULD NORMALLY ORDER 2 OR 3 EACH.

Finishes:

  • Satin Brass
  • Satin Chrome
  • Black Epoxy
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 900030
Product Name Soss Heavy Duty Concealed Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-421-11 - bisco industries
Specs
Hinge Type Concealed
View Details
GLASS HINGE 24K GOLD - GS-GH50-GP - GS-GH50-GP - Sugatsune America, Inc.
Specs
Length 1.12 inch (28.57 mm)
Hole Type Round
Number of Holes 2
View Details