HardwareSource, Inc. Soss Light Duty Concealed Hinges 900020

Description
hinge is completely concealed when door is closed opens 180 degrees made from high strength plated steel and heavy duty zinc alloy castings hinge shown in photo is SKU 900020 matching screws are included Finishes: Satin Brass Satin Chrome Black Epoxy
Description
hinge is completely concealed when door is closed opens 180 degrees made from high strength plated steel and heavy duty zinc alloy castings hinge shown in photo is SKU 900020 matching screws are included Finishes: Satin Brass Satin Chrome Black Epoxy

Suppliers

Company
Product
Description
Supplier Links
Soss Light Duty Concealed Hinges - 900020 - HardwareSource, Inc.
San Diego, CA, USA
Soss Light Duty Concealed Hinges
900020
Soss Light Duty Concealed Hinges 900020
hinge is completely concealed when door is closed opens 180 degrees made from high strength plated steel and heavy duty zinc alloy castings hinge shown in photo is SKU 900020 matching screws are included Finishes: Satin Brass Satin Chrome Black Epoxy
  • hinge is completely concealed when door is closed
  • opens 180 degrees
  • made from high strength plated steel and heavy duty zinc alloy castings
  • hinge shown in photo is SKU 900020
  • matching screws are included

Finishes:

  • Satin Brass
  • Satin Chrome
  • Black Epoxy
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 900020
Product Name Soss Light Duty Concealed Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 2.03 inch (51.5 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 1.4 N⋅m, Reverse Torque 0.8 N⋅m, Aluminum Alloy, Natural - E6-10E-212F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
BUTT HINGE W/ SPRING (CLOSE) - HG-BF3-2L-SC - HG-BF3-2L-SC - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details