HardwareSource, Inc. Concealed Hinge, Barrel Type 900006

Description
for right or left hand installations completely invisible from either side of the door when closed easy installation for light applications adjustable tensioning screw accurate drilling essential solid brass base material with brass links no screws needed PLEASE NOTE: these hinges are not recommended for vertical or load bearing applications. The manufacturer does not provide weight ratings on this product.
Description
for right or left hand installations completely invisible from either side of the door when closed easy installation for light applications adjustable tensioning screw accurate drilling essential solid brass base material with brass links no screws needed PLEASE NOTE: these hinges are not recommended for vertical or load bearing applications. The manufacturer does not provide weight ratings on this product.

Suppliers

Company
Product
Description
Supplier Links
Concealed Hinge, Barrel Type - 900006 - HardwareSource, Inc.
San Diego, CA, USA
Concealed Hinge, Barrel Type
900006
Concealed Hinge, Barrel Type 900006
for right or left hand installations completely invisible from either side of the door when closed easy installation for light applications adjustable tensioning screw accurate drilling essential solid brass base material with brass links no screws needed PLEASE NOTE: these hinges are not recommended for vertical or load bearing applications. The manufacturer does not provide weight ratings on this product.
  • for right or left hand installations
  • completely invisible from either side of the door when closed
  • easy installation
  • for light applications
  • adjustable tensioning screw
  • accurate drilling essential
  • solid brass base material with brass links
  • no screws needed
  • PLEASE NOTE: these hinges are not recommended for vertical or load bearing applications. The manufacturer does not provide weight ratings on this product.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 900006
Product Name Concealed Hinge, Barrel Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-7060-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
DUAL AXIS TORQUE HINGE - HG-TMH2030-CR - HG-TMH2030-CR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details