HardwareSource, Inc. Dorma BTS80 Floor Concealed Door Closer 899102

Description
Dependable and versatile floor-concealed door closer made by Dorma. Model number is BTS80. For center hung doors (includes center hung door package B). Package B is for wood doors. It uses Dorma's spring #4. Door closer is double acting (opens in both directions unless a stop is installed in the door frame) and non-handed (works on both left hand and right hand opening doors). Compact body allows installation in thin slab concrete subfloor construction. Can control exceptionally heavy single and double acting doors. Includes an adjustable "hold open" feature at any point past 80 degrees (feature can be turned on or off). Product comes with the standard 74010 spindle which gives a 3/4" clearance between the bottom of the door and the floor surface. Other spindles may be special ordered if a different clearance is desired. Call our office for details. The range of door widths for exterior doors is 2'6" to 3'6". For interior doors 2'6" to 4'0". Maximum door weight is 660 lbs. Also available for special order is a "terrazo pan". The terrazo pan allows the closer to be concealed using your flooring material instead of the metal plate shown in the photo. Call our office to order this pan. For technical data click on the link below which will take you to the manufacturers website. Finishes: Satin Chrome US26D Oil Rubbed Bronze US10B Polished Brass US3
Description
Dependable and versatile floor-concealed door closer made by Dorma. Model number is BTS80. For center hung doors (includes center hung door package B). Package B is for wood doors. It uses Dorma's spring #4. Door closer is double acting (opens in both directions unless a stop is installed in the door frame) and non-handed (works on both left hand and right hand opening doors). Compact body allows installation in thin slab concrete subfloor construction. Can control exceptionally heavy single and double acting doors. Includes an adjustable "hold open" feature at any point past 80 degrees (feature can be turned on or off). Product comes with the standard 74010 spindle which gives a 3/4" clearance between the bottom of the door and the floor surface. Other spindles may be special ordered if a different clearance is desired. Call our office for details. The range of door widths for exterior doors is 2'6" to 3'6". For interior doors 2'6" to 4'0". Maximum door weight is 660 lbs. Also available for special order is a "terrazo pan". The terrazo pan allows the closer to be concealed using your flooring material instead of the metal plate shown in the photo. Call our office to order this pan. For technical data click on the link below which will take you to the manufacturers website. Finishes: Satin Chrome US26D Oil Rubbed Bronze US10B Polished Brass US3

Suppliers

Company
Product
Description
Supplier Links
Dorma BTS80 Floor Concealed Door Closer - 899102 - HardwareSource, Inc.
San Diego, CA, USA
Dorma BTS80 Floor Concealed Door Closer
899102
Dorma BTS80 Floor Concealed Door Closer 899102
Dependable and versatile floor-concealed door closer made by Dorma. Model number is BTS80. For center hung doors (includes center hung door package B). Package B is for wood doors. It uses Dorma's spring #4. Door closer is double acting (opens in both directions unless a stop is installed in the door frame) and non-handed (works on both left hand and right hand opening doors). Compact body allows installation in thin slab concrete subfloor construction. Can control exceptionally heavy single and double acting doors. Includes an adjustable "hold open" feature at any point past 80 degrees (feature can be turned on or off). Product comes with the standard 74010 spindle which gives a 3/4" clearance between the bottom of the door and the floor surface. Other spindles may be special ordered if a different clearance is desired. Call our office for details. The range of door widths for exterior doors is 2'6" to 3'6". For interior doors 2'6" to 4'0". Maximum door weight is 660 lbs. Also available for special order is a "terrazo pan". The terrazo pan allows the closer to be concealed using your flooring material instead of the metal plate shown in the photo. Call our office to order this pan. For technical data click on the link below which will take you to the manufacturers website. Finishes: Satin Chrome US26D Oil Rubbed Bronze US10B Polished Brass US3
  • Dependable and versatile floor-concealed door closer made by Dorma. Model number is BTS80.
  • For center hung doors (includes center hung door package B). Package B is for wood doors. It uses Dorma's spring #4.
  • Door closer is double acting (opens in both directions unless a stop is installed in the door frame) and non-handed (works on both left hand and right hand opening doors).
  • Compact body allows installation in thin slab concrete subfloor construction.
  • Can control exceptionally heavy single and double acting doors.
  • Includes an adjustable "hold open" feature at any point past 80 degrees (feature can be turned on or off).
  • Product comes with the standard 74010 spindle which gives a 3/4" clearance between the bottom of the door and the floor surface. Other spindles may be special ordered if a different clearance is desired. Call our office for details.
  • The range of door widths for exterior doors is 2'6" to 3'6". For interior doors 2'6" to 4'0". Maximum door weight is 660 lbs.
  • Also available for special order is a "terrazo pan". The terrazo pan allows the closer to be concealed using your flooring material instead of the metal plate shown in the photo. Call our office to order this pan.
  • For technical data click on the link below which will take you to the manufacturers website.

Finishes:

  • Satin Chrome US26D
  • Oil Rubbed Bronze US10B
  • Polished Brass US3
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 899102
Product Name Dorma BTS80 Floor Concealed Door Closer
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Sy mmetric, Forward Torque 1.8 N⋅m, Reverse Torque 1.8 N⋅m, Aluminum Alloy, Natural - E6-10E-216-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
LIFT-OFF TORQUE HINGE - HG-KNT16L - HG-KNT16L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details