HardwareSource, Inc. Concealed In The Floor Door Closer Pivot Sets 899000

Description
Center hung in the floor door closer. Made in USA For wood doors For exterior and interior doors up to 350 lbs. maximum weight, 4'0" maximum width and 8'6" maximum height. 90 degree hold open feature Built in stop prevents door from swinging beyond desired opening degree. Separate independent hydraulic valves for closing, latch and backcheck adjustments. Vertical and horizontal door adjustment. Includes top pivot. Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Also available for installations where you are pouring concrete around this hinge is a "Cement Case", our SKU 899016. It can be ordered below. Click on link below for a diagram of the Cement Case. PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE PRODUCED AT THE TIME OF ORDER. THEY ARE NOT RETURNABLE AND THE LEAD TIME IS ABOUT 2 WEEKS. Finishes: 605 (US3) polished brass 613 (US10B) oil rubbed bronze 625 (US26) bright chrome plated 626 (US26D) satin chrome plated
Description
Center hung in the floor door closer. Made in USA For wood doors For exterior and interior doors up to 350 lbs. maximum weight, 4'0" maximum width and 8'6" maximum height. 90 degree hold open feature Built in stop prevents door from swinging beyond desired opening degree. Separate independent hydraulic valves for closing, latch and backcheck adjustments. Vertical and horizontal door adjustment. Includes top pivot. Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Also available for installations where you are pouring concrete around this hinge is a "Cement Case", our SKU 899016. It can be ordered below. Click on link below for a diagram of the Cement Case. PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE PRODUCED AT THE TIME OF ORDER. THEY ARE NOT RETURNABLE AND THE LEAD TIME IS ABOUT 2 WEEKS. Finishes: 605 (US3) polished brass 613 (US10B) oil rubbed bronze 625 (US26) bright chrome plated 626 (US26D) satin chrome plated

Suppliers

Company
Product
Description
Supplier Links
Concealed In The Floor Door Closer Pivot Sets - 899000 - HardwareSource, Inc.
San Diego, CA, USA
Concealed In The Floor Door Closer Pivot Sets
899000
Concealed In The Floor Door Closer Pivot Sets 899000
Center hung in the floor door closer. Made in USA For wood doors For exterior and interior doors up to 350 lbs. maximum weight, 4'0" maximum width and 8'6" maximum height. 90 degree hold open feature Built in stop prevents door from swinging beyond desired opening degree. Separate independent hydraulic valves for closing, latch and backcheck adjustments. Vertical and horizontal door adjustment. Includes top pivot. Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Also available for installations where you are pouring concrete around this hinge is a "Cement Case", our SKU 899016. It can be ordered below. Click on link below for a diagram of the Cement Case. PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE PRODUCED AT THE TIME OF ORDER. THEY ARE NOT RETURNABLE AND THE LEAD TIME IS ABOUT 2 WEEKS. Finishes: 605 (US3) polished brass 613 (US10B) oil rubbed bronze 625 (US26) bright chrome plated 626 (US26D) satin chrome plated
  • Center hung in the floor door closer.
  • Made in USA
  • For wood doors
  • For exterior and interior doors up to 350 lbs. maximum weight, 4'0" maximum width and 8'6" maximum height.
  • 90 degree hold open feature
  • Built in stop prevents door from swinging beyond desired opening degree.
  • Separate independent hydraulic valves for closing, latch and backcheck adjustments.
  • Vertical and horizontal door adjustment.
  • Includes top pivot.
  • Pivot sets are handed (see hinge handing information section for information on how to determine door handing).
  • Also available for installations where you are pouring concrete around this hinge is a "Cement Case", our SKU 899016. It can be ordered below. Click on link below for a diagram of the Cement Case.
  • PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE PRODUCED AT THE TIME OF ORDER. THEY ARE NOT RETURNABLE AND THE LEAD TIME IS ABOUT 2 WEEKS.

Finishes:

  • 605 (US3) polished brass
  • 613 (US10B) oil rubbed bronze
  • 625 (US26) bright chrome plated
  • 626 (US26D) satin chrome plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 899000
Product Name Concealed In The Floor Door Closer Pivot Sets
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-10073-SSR - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
CONCEALED HINGE - H160-34/23 - H160-34/23 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details