HardwareSource, Inc. Center Hung Pivot Sets 500-lb 898128

Description
High quality hinge at a great price. Features oil impregnated sintered bronze bearing on top pivot. Sealed bearings on bottom pivot for protection from weather and debris. Center hung pivot assembly for double acting exterior or interior doors. Maximum door weight 500 lb. All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Bottom pivot mounts directly to floor. Pivot point is located 2" from jamb. Doors do not automatically return to center. Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
Description
High quality hinge at a great price. Features oil impregnated sintered bronze bearing on top pivot. Sealed bearings on bottom pivot for protection from weather and debris. Center hung pivot assembly for double acting exterior or interior doors. Maximum door weight 500 lb. All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Bottom pivot mounts directly to floor. Pivot point is located 2" from jamb. Doors do not automatically return to center. Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin

Suppliers

Company
Product
Description
Supplier Links
Center Hung Pivot Sets 500-lb - 898128 - HardwareSource, Inc.
San Diego, CA, USA
Center Hung Pivot Sets 500-lb
898128
Center Hung Pivot Sets 500-lb 898128
High quality hinge at a great price. Features oil impregnated sintered bronze bearing on top pivot. Sealed bearings on bottom pivot for protection from weather and debris. Center hung pivot assembly for double acting exterior or interior doors. Maximum door weight 500 lb. All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Bottom pivot mounts directly to floor. Pivot point is located 2" from jamb. Doors do not automatically return to center. Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
  • High quality hinge at a great price.
  • Features oil impregnated sintered bronze bearing on top pivot.
  • Sealed bearings on bottom pivot for protection from weather and debris.
  • Center hung pivot assembly for double acting exterior or interior doors.
  • Maximum door weight 500 lb.
  • All center hung pivot sets are double acting unless the door is stopped by some means on the door frame.
  • Bottom pivot mounts directly to floor.
  • Pivot point is located 2" from jamb.
  • Doors do not automatically return to center.
  • Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel.
  • Complete with screws.

Finishes:

  • 605 (US3) Polished Brass
  • 613 (US10B) Oil Rubbed Bronze
  • 629 (US32) Stainless Steel, Bright
  • 630 (US32D) Stainless Steel, Satin
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 898128
Product Name Center Hung Pivot Sets 500-lb
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details
GLASS DOOR HINGE - GHC-34/8/BLK - GHC-34/8/BLK - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details