HardwareSource, Inc. Center Hung Pivot Sets 250-lb Floor Mounted 898120

Description
This is a high quality product at a great price. Features oil impregnated sintered bronze bearing on top pivot. Center hung pivot assembly for double acting interior doors. For both 1-3/8" and 1-3/4" thick doors. Maximum door weight IS 250 lb. Bottom pivot mounts directly to floor. Pivot point is located 1-1/4" from jamb. All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Doors do not automatically return to center. Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
Description
This is a high quality product at a great price. Features oil impregnated sintered bronze bearing on top pivot. Center hung pivot assembly for double acting interior doors. For both 1-3/8" and 1-3/4" thick doors. Maximum door weight IS 250 lb. Bottom pivot mounts directly to floor. Pivot point is located 1-1/4" from jamb. All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Doors do not automatically return to center. Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin

Suppliers

Company
Product
Description
Supplier Links
Center Hung Pivot Sets 250-lb Floor Mounted - 898120 - HardwareSource, Inc.
San Diego, CA, USA
Center Hung Pivot Sets 250-lb Floor Mounted
898120
Center Hung Pivot Sets 250-lb Floor Mounted 898120
This is a high quality product at a great price. Features oil impregnated sintered bronze bearing on top pivot. Center hung pivot assembly for double acting interior doors. For both 1-3/8" and 1-3/4" thick doors. Maximum door weight IS 250 lb. Bottom pivot mounts directly to floor. Pivot point is located 1-1/4" from jamb. All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Doors do not automatically return to center. Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
  • This is a high quality product at a great price.
  • Features oil impregnated sintered bronze bearing on top pivot.
  • Center hung pivot assembly for double acting interior doors.
  • For both 1-3/8" and 1-3/4" thick doors.
  • Maximum door weight IS 250 lb.
  • Bottom pivot mounts directly to floor.
  • Pivot point is located 1-1/4" from jamb.
  • All center hung pivot sets are double acting unless the door is stopped by some means on the door frame.
  • Doors do not automatically return to center.
  • Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel.
  • Complete with screws.

Finishes:

  • 605 (US3) Polished Brass
  • 613 (US10B) Oil Rubbed Bronze
  • 629 (US32) Stainless Steel, Bright
  • 630 (US32D) Stainless Steel, Satin
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 898120
Product Name Center Hung Pivot Sets 250-lb Floor Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2323 inch (5.9 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-ITM70 - HG-ITM70 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details