HardwareSource, Inc. 3/4" Offset Intermediate Pivot 898080

Description
High quality hinge at a great price. 3/4" Intermediate Pivots are used with offset hung pivot sets to maintain door alignment. Use with either of our 3/4" offset pivot sets (either the 250lb or the 400lb). This hinge cannot be used with center hung doors. Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Photo shows "left hand" version of hinge. Comes complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
Description
High quality hinge at a great price. 3/4" Intermediate Pivots are used with offset hung pivot sets to maintain door alignment. Use with either of our 3/4" offset pivot sets (either the 250lb or the 400lb). This hinge cannot be used with center hung doors. Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Photo shows "left hand" version of hinge. Comes complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin

Suppliers

Company
Product
Description
Supplier Links
3/4
San Diego, CA, USA
3/4" Offset Intermediate Pivot
898080
3/4" Offset Intermediate Pivot 898080
High quality hinge at a great price. 3/4" Intermediate Pivots are used with offset hung pivot sets to maintain door alignment. Use with either of our 3/4" offset pivot sets (either the 250lb or the 400lb). This hinge cannot be used with center hung doors. Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Photo shows "left hand" version of hinge. Comes complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
  • High quality hinge at a great price.
  • 3/4" Intermediate Pivots are used with offset hung pivot sets to maintain door alignment.
  • Use with either of our 3/4" offset pivot sets (either the 250lb or the 400lb).
  • This hinge cannot be used with center hung doors.
  • Pivot sets are handed (see hinge handing information section for information on how to determine door handing).
  • Photo shows "left hand" version of hinge.
  • Comes complete with screws.

Finishes:

  • 605 (US3) Polished Brass
  • 613 (US10B) Oil Rubbed Bronze
  • 629 (US32) Stainless Steel, Bright
  • 630 (US32D) Stainless Steel, Satin
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 898080
Product Name 3/4" Offset Intermediate Pivot
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 150°, Stainless Steel Detent Tube, Natural, Black - C6-227 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
GLASS DOOR HINGE - GHC-34/8/CR - GHC-34/8/CR - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details