HardwareSource, Inc. 1-1/2" Offset Hung Pivot Sets 350-Lb 898048

Description
high quality American made product features sealed ball bearing raceway on the floor pivot bronze bearing with hardened and ground steel stud in top pivot 1-1/2" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 1-1/2" from the face of the door 1-1/2" pivot sets are used to clear trim or allow decorative panels to be applied to the face of the door maximum door weight 350 lbs. if an intermediate pivot hinge is used doors will swing 180 degrees (trim permitting) for exterior door widths up to 3'0" and interior door widths up to 3"6" bottom pivot mounts directly to floor doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 1-1/2" Offset Intermediate Pivot pivot sets are handed (see hinge handing information section for information on how to determine door handing) PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE NOT RETURNABLE. LEAD TIME IS ABOUT 1 WEEK. Finishes: 605 (US3) polished brass 613 (US10B) oil rubbed bronze 625 (US26) bright chrome plated 626 (US26D) satin chrome plated
Description
high quality American made product features sealed ball bearing raceway on the floor pivot bronze bearing with hardened and ground steel stud in top pivot 1-1/2" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 1-1/2" from the face of the door 1-1/2" pivot sets are used to clear trim or allow decorative panels to be applied to the face of the door maximum door weight 350 lbs. if an intermediate pivot hinge is used doors will swing 180 degrees (trim permitting) for exterior door widths up to 3'0" and interior door widths up to 3"6" bottom pivot mounts directly to floor doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 1-1/2" Offset Intermediate Pivot pivot sets are handed (see hinge handing information section for information on how to determine door handing) PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE NOT RETURNABLE. LEAD TIME IS ABOUT 1 WEEK. Finishes: 605 (US3) polished brass 613 (US10B) oil rubbed bronze 625 (US26) bright chrome plated 626 (US26D) satin chrome plated

Suppliers

Company
Product
Description
Supplier Links
1-1/2
San Diego, CA, USA
1-1/2" Offset Hung Pivot Sets 350-Lb
898048
1-1/2" Offset Hung Pivot Sets 350-Lb 898048
high quality American made product features sealed ball bearing raceway on the floor pivot bronze bearing with hardened and ground steel stud in top pivot 1-1/2" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 1-1/2" from the face of the door 1-1/2" pivot sets are used to clear trim or allow decorative panels to be applied to the face of the door maximum door weight 350 lbs. if an intermediate pivot hinge is used doors will swing 180 degrees (trim permitting) for exterior door widths up to 3'0" and interior door widths up to 3"6" bottom pivot mounts directly to floor doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 1-1/2" Offset Intermediate Pivot pivot sets are handed (see hinge handing information section for information on how to determine door handing) PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE NOT RETURNABLE. LEAD TIME IS ABOUT 1 WEEK. Finishes: 605 (US3) polished brass 613 (US10B) oil rubbed bronze 625 (US26) bright chrome plated 626 (US26D) satin chrome plated
  • high quality American made product
  • features sealed ball bearing raceway on the floor pivot
  • bronze bearing with hardened and ground steel stud in top pivot
  • 1-1/2" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 1-1/2" from the face of the door
  • 1-1/2" pivot sets are used to clear trim or allow decorative panels to be applied to the face of the door
  • maximum door weight 350 lbs. if an intermediate pivot hinge is used
  • doors will swing 180 degrees (trim permitting)
  • for exterior door widths up to 3'0" and interior door widths up to 3"6"
  • bottom pivot mounts directly to floor
  • doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 1-1/2" Offset Intermediate Pivot
  • pivot sets are handed (see hinge handing information section for information on how to determine door handing)
  • PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE NOT RETURNABLE. LEAD TIME IS ABOUT 1 WEEK.

Finishes:

  • 605 (US3) polished brass
  • 613 (US10B) oil rubbed bronze
  • 625 (US26) bright chrome plated
  • 626 (US26D) satin chrome plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 898048
Product Name 1-1/2" Offset Hung Pivot Sets 350-Lb
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.32 inch (33.5 mm)
Length 3.54 inch (90 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING HINGE - JDA-180-50A - JDA-180-50A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 3 inch (76.2 mm)
Leaf Material Aluminum; Aluminum
View Details