HardwareSource, Inc. 1-1/2" Offset Hung Pivot Sets 150-Lb 898032

Description
high quality American made product features sealed ball bearing raceway on the floor pivot for door widths up to 3'6" door will swing 180 degrees (trim permitting) bronze bearing with hardened and ground steel stud in top pivot 1-1/2" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 1-1/2" from the face of the door 1-1/2" pivot sets are used to clear trim or allow decorative panels to be applied to the face of the door maximum door weight 150 lbs. if intermediate pivot hinge is used doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 1-1/2" Offset Intermediate Pivot. bottom pivot is designed to be mortised into the floor pivot sets are handed (see hinge handing information section for information on how to determine door handing) PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE NOT RETURNABLE. LEAD TIME IS ABOUT 1 WEEK. Finishes: 605 (US3) polished brass 613 (US10B) oil rubbed bronze 625 (US26) bright chrome plated 626 (US26D) satin chrome plated
Description
high quality American made product features sealed ball bearing raceway on the floor pivot for door widths up to 3'6" door will swing 180 degrees (trim permitting) bronze bearing with hardened and ground steel stud in top pivot 1-1/2" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 1-1/2" from the face of the door 1-1/2" pivot sets are used to clear trim or allow decorative panels to be applied to the face of the door maximum door weight 150 lbs. if intermediate pivot hinge is used doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 1-1/2" Offset Intermediate Pivot. bottom pivot is designed to be mortised into the floor pivot sets are handed (see hinge handing information section for information on how to determine door handing) PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE NOT RETURNABLE. LEAD TIME IS ABOUT 1 WEEK. Finishes: 605 (US3) polished brass 613 (US10B) oil rubbed bronze 625 (US26) bright chrome plated 626 (US26D) satin chrome plated

Suppliers

Company
Product
Description
Supplier Links
1-1/2
San Diego, CA, USA
1-1/2" Offset Hung Pivot Sets 150-Lb
898032
1-1/2" Offset Hung Pivot Sets 150-Lb 898032
high quality American made product features sealed ball bearing raceway on the floor pivot for door widths up to 3'6" door will swing 180 degrees (trim permitting) bronze bearing with hardened and ground steel stud in top pivot 1-1/2" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 1-1/2" from the face of the door 1-1/2" pivot sets are used to clear trim or allow decorative panels to be applied to the face of the door maximum door weight 150 lbs. if intermediate pivot hinge is used doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 1-1/2" Offset Intermediate Pivot. bottom pivot is designed to be mortised into the floor pivot sets are handed (see hinge handing information section for information on how to determine door handing) PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE NOT RETURNABLE. LEAD TIME IS ABOUT 1 WEEK. Finishes: 605 (US3) polished brass 613 (US10B) oil rubbed bronze 625 (US26) bright chrome plated 626 (US26D) satin chrome plated
  • high quality American made product
  • features sealed ball bearing raceway on the floor pivot
  • for door widths up to 3'6"
  • door will swing 180 degrees (trim permitting)
  • bronze bearing with hardened and ground steel stud in top pivot
  • 1-1/2" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 1-1/2" from the face of the door
  • 1-1/2" pivot sets are used to clear trim or allow decorative panels to be applied to the face of the door
  • maximum door weight 150 lbs. if intermediate pivot hinge is used
  • doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 1-1/2" Offset Intermediate Pivot.
  • bottom pivot is designed to be mortised into the floor
  • pivot sets are handed (see hinge handing information section for information on how to determine door handing)
  • PLEASE NOTE: THESE HINGES ARE A SPECIAL ORDER ITEM. THEY ARE NOT RETURNABLE. LEAD TIME IS ABOUT 1 WEEK.

Finishes:

  • 605 (US3) polished brass
  • 613 (US10B) oil rubbed bronze
  • 625 (US26) bright chrome plated
  • 626 (US26D) satin chrome plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 898032
Product Name 1-1/2" Offset Hung Pivot Sets 150-Lb
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9134 inch (23.2 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-300-120 - bisco industries
Specs
Hinge Type Concealed
View Details
DETENT TORQUE HINGE - HG-DTB8-R - HG-DTB8-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details