HardwareSource, Inc. 3/4" Offset Hung Pivot Sets 400-Lb 898016

Description
High quality hinge at a great price. Features sealed ball bearing raceway on the floor pivot. Bronze bearing with hardened and ground steel stud in top pivot. 3/4" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 3/4" from the face of the door. Maximum door weight 400 lbs. if intermediate pivot hinge is used. Doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 3/4" Offset Intermediate Pivot. For exterior door widths up to 3'0" and interior door widths up to 3"6". Door pivot mounts directly to floor. Door will swing 180 degrees (trim permitting). Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Please note that the finishes shown apply to visible parts of the hinge set. Non-visible parts contain steel and other materials. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
Description
High quality hinge at a great price. Features sealed ball bearing raceway on the floor pivot. Bronze bearing with hardened and ground steel stud in top pivot. 3/4" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 3/4" from the face of the door. Maximum door weight 400 lbs. if intermediate pivot hinge is used. Doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 3/4" Offset Intermediate Pivot. For exterior door widths up to 3'0" and interior door widths up to 3"6". Door pivot mounts directly to floor. Door will swing 180 degrees (trim permitting). Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Please note that the finishes shown apply to visible parts of the hinge set. Non-visible parts contain steel and other materials. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin

Suppliers

Company
Product
Description
Supplier Links
3/4
San Diego, CA, USA
3/4" Offset Hung Pivot Sets 400-Lb
898016
3/4" Offset Hung Pivot Sets 400-Lb 898016
High quality hinge at a great price. Features sealed ball bearing raceway on the floor pivot. Bronze bearing with hardened and ground steel stud in top pivot. 3/4" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 3/4" from the face of the door. Maximum door weight 400 lbs. if intermediate pivot hinge is used. Doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 3/4" Offset Intermediate Pivot. For exterior door widths up to 3'0" and interior door widths up to 3"6". Door pivot mounts directly to floor. Door will swing 180 degrees (trim permitting). Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Please note that the finishes shown apply to visible parts of the hinge set. Non-visible parts contain steel and other materials. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
  • High quality hinge at a great price.
  • Features sealed ball bearing raceway on the floor pivot.
  • Bronze bearing with hardened and ground steel stud in top pivot.
  • 3/4" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 3/4" from the face of the door.
  • Maximum door weight 400 lbs. if intermediate pivot hinge is used.
  • Doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 3/4" Offset Intermediate Pivot.
  • For exterior door widths up to 3'0" and interior door widths up to 3"6".
  • Door pivot mounts directly to floor.
  • Door will swing 180 degrees (trim permitting).
  • Pivot sets are handed (see hinge handing information section for information on how to determine door handing).
  • Please note that the finishes shown apply to visible parts of the hinge set. Non-visible parts contain steel and other materials.
  • Complete with screws.

Finishes:

  • 605 (US3) Polished Brass
  • 613 (US10B) Oil Rubbed Bronze
  • 629 (US32) Stainless Steel, Bright
  • 630 (US32D) Stainless Steel, Satin
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 898016
Product Name 3/4" Offset Hung Pivot Sets 400-Lb
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.4724 inch (12 mm)
Length 1.42 inch (36 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-151 - bisco industries
Specs
Hinge Type Concealed
View Details
DETENT HINGE (WITH DAMPER CCW) - HG-CSH63AH - HG-CSH63AH - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Hole Type Round
Number of Holes 6
View Details