HardwareSource, Inc. 3/4" Offset Hung Pivot Sets 250-Lb 898000

Description
High quality hinge at a great price. Features a sealed ball bearing raceway on the floor pivot. Bronze bearing with hardened and ground steel stud in top pivot. 3/4" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 3/4" from the face of the door. Maximum door weight 250 lbs. if an intermediate pivot hinge is used. Doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 3/4" Offset Intermediate Pivot. Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Doors will swing 180 degrees (trim permitting). Complete with screws. Please note that the finishes shown apply to visible parts of the hinge set. Non-visible parts contain steel and other materials. Finishes: Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
Description
High quality hinge at a great price. Features a sealed ball bearing raceway on the floor pivot. Bronze bearing with hardened and ground steel stud in top pivot. 3/4" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 3/4" from the face of the door. Maximum door weight 250 lbs. if an intermediate pivot hinge is used. Doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 3/4" Offset Intermediate Pivot. Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Doors will swing 180 degrees (trim permitting). Complete with screws. Please note that the finishes shown apply to visible parts of the hinge set. Non-visible parts contain steel and other materials. Finishes: Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin

Suppliers

Company
Product
Description
Supplier Links
3/4
San Diego, CA, USA
3/4" Offset Hung Pivot Sets 250-Lb
898000
3/4" Offset Hung Pivot Sets 250-Lb 898000
High quality hinge at a great price. Features a sealed ball bearing raceway on the floor pivot. Bronze bearing with hardened and ground steel stud in top pivot. 3/4" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 3/4" from the face of the door. Maximum door weight 250 lbs. if an intermediate pivot hinge is used. Doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 3/4" Offset Intermediate Pivot. Pivot sets are handed (see hinge handing information section for information on how to determine door handing). Doors will swing 180 degrees (trim permitting). Complete with screws. Please note that the finishes shown apply to visible parts of the hinge set. Non-visible parts contain steel and other materials. Finishes: Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
  • High quality hinge at a great price.
  • Features a sealed ball bearing raceway on the floor pivot.
  • Bronze bearing with hardened and ground steel stud in top pivot.
  • 3/4" offset hung pivot sets locate the pivot point 3/4" from the heel edge of the door and 3/4" from the face of the door.
  • Maximum door weight 250 lbs. if an intermediate pivot hinge is used.
  • Doors over 60" require the use of an intermediate pivot. Every additional 30" of door height warrants the addition of another intermediate pivot. For an intermediate pivot use our 3/4" Offset Intermediate Pivot.
  • Pivot sets are handed (see hinge handing information section for information on how to determine door handing).
  • Doors will swing 180 degrees (trim permitting).
  • Complete with screws.
  • Please note that the finishes shown apply to visible parts of the hinge set. Non-visible parts contain steel and other materials.

Finishes:

Finishes:

  • 605 (US3) Polished Brass
  • 613 (US10B) Oil Rubbed Bronze
  • 629 (US32) Stainless Steel, Bright
  • 630 (US32D) Stainless Steel, Satin
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 898000
Product Name 3/4" Offset Hung Pivot Sets 250-Lb
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4237111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL4040 - AS-HG-AL-NL4040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details