HardwareSource, Inc. Flush Pull, Stainless Steel, Spring Loaded 897230

Description
Flush pull for hatches. Flush pull installs completely flush with the surface of the hatch by mortising into the hatch. Mortise depth is 3/8". Flush pull measures 3" wide by 2-1/4" tall. Pull is spring loaded so that when it is released it returns to the flush or down position. Made from polished stainless steel. Uses #8 flat head screws (not included but offered for purchase during checkout).
Description
Flush pull for hatches. Flush pull installs completely flush with the surface of the hatch by mortising into the hatch. Mortise depth is 3/8". Flush pull measures 3" wide by 2-1/4" tall. Pull is spring loaded so that when it is released it returns to the flush or down position. Made from polished stainless steel. Uses #8 flat head screws (not included but offered for purchase during checkout).

Suppliers

Company
Product
Description
Supplier Links
Flush Pull, Stainless Steel, Spring Loaded - 897230 - HardwareSource, Inc.
San Diego, CA, USA
Flush Pull, Stainless Steel, Spring Loaded
897230
Flush Pull, Stainless Steel, Spring Loaded 897230
Flush pull for hatches. Flush pull installs completely flush with the surface of the hatch by mortising into the hatch. Mortise depth is 3/8". Flush pull measures 3" wide by 2-1/4" tall. Pull is spring loaded so that when it is released it returns to the flush or down position. Made from polished stainless steel. Uses #8 flat head screws (not included but offered for purchase during checkout).
  • Flush pull for hatches.
  • Flush pull installs completely flush with the surface of the hatch by mortising into the hatch.
  • Mortise depth is 3/8".
  • Flush pull measures 3" wide by 2-1/4" tall.
  • Pull is spring loaded so that when it is released it returns to the flush or down position.
  • Made from polished stainless steel.
  • Uses #8 flat head screws (not included but offered for purchase during checkout).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897230
Product Name Flush Pull, Stainless Steel, Spring Loaded
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 0.95lbs Compression & 3.8lbs Tension - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50500-50 - bisco industries
Specs
Hinge Type Concealed
View Details
QUICK RELEASE HINGE - HG-OTB45L - HG-OTB45L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details