HardwareSource, Inc. Hatch Hinge, Lift Off, Stainless Steel 897228

Description
Made for boat hatches and other hatch covers. Hinge is made for hatch covers that are flush with what they are hinged to. Hinge may be taken apart by removing clevis pin. Clevis pin is secured by a stainless ring. Made from polished stainless steel (Type 316 Stainless Steel). Uses #10 flat head stainless steel screws (not included but offered for purchase during checkout). Hinge is sold by the each. You would normally order two hinges per hatch. Click on link for hinge dimensions. PLEASE NOTE: this hinge is designed with a fairly loose fit so that it is easy to remove the clevis pin.
Description
Made for boat hatches and other hatch covers. Hinge is made for hatch covers that are flush with what they are hinged to. Hinge may be taken apart by removing clevis pin. Clevis pin is secured by a stainless ring. Made from polished stainless steel (Type 316 Stainless Steel). Uses #10 flat head stainless steel screws (not included but offered for purchase during checkout). Hinge is sold by the each. You would normally order two hinges per hatch. Click on link for hinge dimensions. PLEASE NOTE: this hinge is designed with a fairly loose fit so that it is easy to remove the clevis pin.

Suppliers

Company
Product
Description
Supplier Links
Hatch Hinge, Lift Off, Stainless Steel - 897228 - HardwareSource, Inc.
San Diego, CA, USA
Hatch Hinge, Lift Off, Stainless Steel
897228
Hatch Hinge, Lift Off, Stainless Steel 897228
Made for boat hatches and other hatch covers. Hinge is made for hatch covers that are flush with what they are hinged to. Hinge may be taken apart by removing clevis pin. Clevis pin is secured by a stainless ring. Made from polished stainless steel (Type 316 Stainless Steel). Uses #10 flat head stainless steel screws (not included but offered for purchase during checkout). Hinge is sold by the each. You would normally order two hinges per hatch. Click on link for hinge dimensions. PLEASE NOTE: this hinge is designed with a fairly loose fit so that it is easy to remove the clevis pin.
  • Made for boat hatches and other hatch covers.
  • Hinge is made for hatch covers that are flush with what they are hinged to.
  • Hinge may be taken apart by removing clevis pin.
  • Clevis pin is secured by a stainless ring.
  • Made from polished stainless steel (Type 316 Stainless Steel).
  • Uses #10 flat head stainless steel screws (not included but offered for purchase during checkout).
  • Hinge is sold by the each. You would normally order two hinges per hatch.
  • Click on link for hinge dimensions.
  • PLEASE NOTE: this hinge is designed with a fairly loose fit so that it is easy to remove the clevis pin.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897228
Product Name Hatch Hinge, Lift Off, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Hinges - 3402049 - RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.4094 inch (10.4 mm)
Length 2.05 inch (52 mm)
View Details
2 suppliers
CLEAN ROOM HINGE - AS-HG-CV-65 - AS-HG-CV-65 - Sugatsune America, Inc.
Specs
Length 0.6250 inch (15.87 mm)
Hole Type Round
Number of Holes 4
View Details