HardwareSource, Inc. Stainless Steel Butt Hinge, 4 x 4, Type 316 897226

Description
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel (Investment cast). Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. Hinge features a non-removeable hinge pin and integral nylon bearings for a silent no-rattle movement. May be surface mounted or installed as a full mortise butt hinge. If installed as a full mortise butt hinge, the door thickness range is 1-3/8" to 1-3/4". If installed as a full mortise hinge, it requires a deeper mortise than a normal 4 x 4 hinge (approximately a 1/4" deep per leaf). Hinge leafs are 3/16" thick. Uses #14 flat head screws (8 per hinge), not included but offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel
Description
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel (Investment cast). Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. Hinge features a non-removeable hinge pin and integral nylon bearings for a silent no-rattle movement. May be surface mounted or installed as a full mortise butt hinge. If installed as a full mortise butt hinge, the door thickness range is 1-3/8" to 1-3/4". If installed as a full mortise hinge, it requires a deeper mortise than a normal 4 x 4 hinge (approximately a 1/4" deep per leaf). Hinge leafs are 3/16" thick. Uses #14 flat head screws (8 per hinge), not included but offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Butt Hinge, 4 x 4, Type 316 - 897226 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Butt Hinge, 4 x 4, Type 316
897226
Stainless Steel Butt Hinge, 4 x 4, Type 316 897226
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel (Investment cast). Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. Hinge features a non-removeable hinge pin and integral nylon bearings for a silent no-rattle movement. May be surface mounted or installed as a full mortise butt hinge. If installed as a full mortise butt hinge, the door thickness range is 1-3/8" to 1-3/4". If installed as a full mortise hinge, it requires a deeper mortise than a normal 4 x 4 hinge (approximately a 1/4" deep per leaf). Hinge leafs are 3/16" thick. Uses #14 flat head screws (8 per hinge), not included but offered for purchase during checkout. Screws offered at checkout are Type 304 stainless. Finishes: Polished Stainless Steel
  • Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel (Investment cast).
  • Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel.
  • Hinge features a non-removeable hinge pin and integral nylon bearings for a silent no-rattle movement.
  • May be surface mounted or installed as a full mortise butt hinge.
  • If installed as a full mortise butt hinge, the door thickness range is 1-3/8" to 1-3/4".
  • If installed as a full mortise hinge, it requires a deeper mortise than a normal 4 x 4 hinge (approximately a 1/4" deep per leaf).
  • Hinge leafs are 3/16" thick.
  • Uses #14 flat head screws (8 per hinge), not included but offered for purchase during checkout. Screws offered at checkout are Type 304 stainless.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897226
Product Name Stainless Steel Butt Hinge, 4 x 4, Type 316
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 76.77 inch (1950 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 0.8 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-212R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-19T - 360-26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details