HardwareSource, Inc. Stainless Steel Hinge, 2 Inch 897203

Description
Made from 0.050" thick stainless steel (Type 304). Uses #6 flat head screws. Not included but offered for purchase during checkout. These hinges are good for marine use or anywhere corrosion is a problem. Finishes: Polished
Description
Made from 0.050" thick stainless steel (Type 304). Uses #6 flat head screws. Not included but offered for purchase during checkout. These hinges are good for marine use or anywhere corrosion is a problem. Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Hinge, 2 Inch - 897203 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Hinge, 2 Inch
897203
Stainless Steel Hinge, 2 Inch 897203
Made from 0.050" thick stainless steel (Type 304). Uses #6 flat head screws. Not included but offered for purchase during checkout. These hinges are good for marine use or anywhere corrosion is a problem. Finishes: Polished
  • Made from 0.050" thick stainless steel (Type 304).
  • Uses #6 flat head screws. Not included but offered for purchase during checkout.
  • These hinges are good for marine use or anywhere corrosion is a problem.

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897203
Product Name Stainless Steel Hinge, 2 Inch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-220-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
BUTT HINGE (WITH BUSHINGS) - HG-CV100 - HG-CV100 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details