HardwareSource, Inc. Solid Brass Lift-Off Hinges 897101

Description
Solid Brass "Lift-off" or "Loose Joint" hinges. Allows opened door to be lifted off without removing the hinges. Available in Left Hand or Right Hand models. All hinges are 1/16" in thickness. Screws are not included. All hinges use #6 flat head screws. Screws are offered for purchase during checkout. 1-1/2" hinge uses 8 screws per pair 2" hinge uses 12 screws per pair 2-3/4" hinge uses 16 screws per pair Finishes: Polished Brass Polished Chrome
Description
Solid Brass "Lift-off" or "Loose Joint" hinges. Allows opened door to be lifted off without removing the hinges. Available in Left Hand or Right Hand models. All hinges are 1/16" in thickness. Screws are not included. All hinges use #6 flat head screws. Screws are offered for purchase during checkout. 1-1/2" hinge uses 8 screws per pair 2" hinge uses 12 screws per pair 2-3/4" hinge uses 16 screws per pair Finishes: Polished Brass Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Lift-Off Hinges - 897101 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Lift-Off Hinges
897101
Solid Brass Lift-Off Hinges 897101
Solid Brass "Lift-off" or "Loose Joint" hinges. Allows opened door to be lifted off without removing the hinges. Available in Left Hand or Right Hand models. All hinges are 1/16" in thickness. Screws are not included. All hinges use #6 flat head screws. Screws are offered for purchase during checkout. 1-1/2" hinge uses 8 screws per pair 2" hinge uses 12 screws per pair 2-3/4" hinge uses 16 screws per pair Finishes: Polished Brass Polished Chrome
  • Solid Brass "Lift-off" or "Loose Joint" hinges.
  • Allows opened door to be lifted off without removing the hinges.
  • Available in Left Hand or Right Hand models.
  • All hinges are 1/16" in thickness.
  • Screws are not included. All hinges use #6 flat head screws. Screws are offered for purchase during checkout.
  • 1-1/2" hinge uses 8 screws per pair
  • 2" hinge uses 12 screws per pair
  • 2-3/4" hinge uses 16 screws per pair

Finishes:

  • Polished Brass
  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897101
Product Name Solid Brass Lift-Off Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 2.03 inch (51.5 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-204-63 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-15 - HG-PA200-15 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details