HardwareSource, Inc. Solid Brass Small Butt Hinges with Removable Pin 897058

Description
High quality solid brass (cast) butt hinge Hinges feature an easy sliding removeable pin All hinges are 1/16" thick Screws are not included Finishes: Polished Brass Polished Chrome
Description
High quality solid brass (cast) butt hinge Hinges feature an easy sliding removeable pin All hinges are 1/16" thick Screws are not included Finishes: Polished Brass Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Small Butt Hinges with Removable Pin - 897058 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Small Butt Hinges with Removable Pin
897058
Solid Brass Small Butt Hinges with Removable Pin 897058
High quality solid brass (cast) butt hinge Hinges feature an easy sliding removeable pin All hinges are 1/16" thick Screws are not included Finishes: Polished Brass Polished Chrome
  • High quality solid brass (cast) butt hinge
  • Hinges feature an easy sliding removeable pin
  • All hinges are 1/16" thick
  • Screws are not included

Finishes:

  • Polished Brass
  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897058
Product Name Solid Brass Small Butt Hinges with Removable Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-720 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
SOFT-CLOSE DAMPENING HINGE - HG-JHM16-34 - HG-JHM16-34 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details