HardwareSource, Inc. Stainless Steel Strap Hinge, Flush Mount 897038

Description
Hinge is made from stamped stainless steel. Stainless steel is Type 304. To install this hinge you should mortise the wood to accept the hinge knuckle Polished finish Uses 6 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished
Description
Hinge is made from stamped stainless steel. Stainless steel is Type 304. To install this hinge you should mortise the wood to accept the hinge knuckle Polished finish Uses 6 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Strap Hinge, Flush Mount - 897038 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Strap Hinge, Flush Mount
897038
Stainless Steel Strap Hinge, Flush Mount 897038
Hinge is made from stamped stainless steel. Stainless steel is Type 304. To install this hinge you should mortise the wood to accept the hinge knuckle Polished finish Uses 6 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished
  • Hinge is made from stamped stainless steel.
  • Stainless steel is Type 304.
  • To install this hinge you should mortise the wood to accept the hinge knuckle
  • Polished finish
  • Uses 6 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout.

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897038
Product Name Stainless Steel Strap Hinge, Flush Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-14T - 360-C26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details