HardwareSource, Inc. Stainless Steel Surface Mounted Hinge, 3/8" O.. 897020

Description
Stainless Steel Surface Mounted Hinge, 3/8" Offset Made from stainless steel. Stainless steel type is 304. Hinge is free swinging (non self-closing). Small plate measures 5/8" x 1-1/2". Large plate measures 2-5/16" x 1-1/2". Hinge measures approximately 1-1/2" tall by 2-3/4" wide. Uses #6 flat head screws (not included). Finishes: Polished
Description
Stainless Steel Surface Mounted Hinge, 3/8" Offset Made from stainless steel. Stainless steel type is 304. Hinge is free swinging (non self-closing). Small plate measures 5/8" x 1-1/2". Large plate measures 2-5/16" x 1-1/2". Hinge measures approximately 1-1/2" tall by 2-3/4" wide. Uses #6 flat head screws (not included). Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Surface Mounted Hinge, 3/8
San Diego, CA, USA
Stainless Steel Surface Mounted Hinge, 3/8" O..
897020
Stainless Steel Surface Mounted Hinge, 3/8" O.. 897020
Stainless Steel Surface Mounted Hinge, 3/8" Offset Made from stainless steel. Stainless steel type is 304. Hinge is free swinging (non self-closing). Small plate measures 5/8" x 1-1/2". Large plate measures 2-5/16" x 1-1/2". Hinge measures approximately 1-1/2" tall by 2-3/4" wide. Uses #6 flat head screws (not included). Finishes: Polished

Stainless Steel Surface Mounted Hinge, 3/8" Offset

  • Made from stainless steel.
  • Stainless steel type is 304.
  • Hinge is free swinging (non self-closing).
  • Small plate measures 5/8" x 1-1/2".
  • Large plate measures 2-5/16" x 1-1/2".
  • Hinge measures approximately 1-1/2" tall by 2-3/4" wide.
  • Uses #6 flat head screws (not included).

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897020
Product Name Stainless Steel Surface Mounted Hinge, 3/8" O..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 2.3 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-620F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
SWIVEL TORQUE HINGE (50mm CABLE HOLE) - HG-S70-50 - HG-S70-50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.06 inch (103 mm)
Hole Type Round
View Details