HardwareSource, Inc. Butler Tray Hinge, Stainless 897016

Description
Hinge measures 2" in the open position. Hinge is 1-1/2" wide. Hinge is 3/64" thick (9/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. The hinge incorporates a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished
Description
Hinge measures 2" in the open position. Hinge is 1-1/2" wide. Hinge is 3/64" thick (9/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. The hinge incorporates a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
Butler Tray Hinge, Stainless - 897016 - HardwareSource, Inc.
San Diego, CA, USA
Butler Tray Hinge, Stainless
897016
Butler Tray Hinge, Stainless 897016
Hinge measures 2" in the open position. Hinge is 1-1/2" wide. Hinge is 3/64" thick (9/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. The hinge incorporates a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished
  • Hinge measures 2" in the open position.
  • Hinge is 1-1/2" wide.
  • Hinge is 3/64" thick (9/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position.
  • Made from Type 304 stainless steel.
  • The hinge incorporates a stop which holds the hinge flat in the horizontal position.
  • Hinge mortises flush into surface of table.
  • Hinge folds back a full 180 degrees onto the table.
  • Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout.

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897016
Product Name Butler Tray Hinge, Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4732155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.1 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-216R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LIFT-OFF TORQUE HINGE - HG-KNT3L - HG-KNT3L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details