HardwareSource, Inc. Butler Tray Hinge, Stainless. 897014

Description
Hinge measures 3" in the open position. Hinge measures 1-1/2" wide. Hinge is 1/16" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. Hinge has a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #8 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished
Description
Hinge measures 3" in the open position. Hinge measures 1-1/2" wide. Hinge is 1/16" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. Hinge has a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #8 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
Butler Tray Hinge, Stainless. - 897014 - HardwareSource, Inc.
San Diego, CA, USA
Butler Tray Hinge, Stainless.
897014
Butler Tray Hinge, Stainless. 897014
Hinge measures 3" in the open position. Hinge measures 1-1/2" wide. Hinge is 1/16" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. Hinge has a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #8 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished
  • Hinge measures 3" in the open position.
  • Hinge measures 1-1/2" wide.
  • Hinge is 1/16" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position.
  • Made from Type 304 stainless steel.
  • Hinge has a stop which holds the hinge flat in the horizontal position.
  • Hinge mortises flush into surface of table.
  • Hinge folds back a full 180 degrees onto the table.
  • Uses #8 flat head screws (not included). Stainless steel screws are offered for purchase during checkout.

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897014
Product Name Butler Tray Hinge, Stainless.
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-700-1 - bisco industries
Specs
Hinge Type Concealed
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-50 - FHS-50 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details