HardwareSource, Inc. Hatch Hinge, Black Powder Coated 897011

Description
Hinge to be installed flush with the surface of a hatch. Hinge installs in a mortise (cutout) so that it will be completely flush with the surface. Hinge measures 1-1/2" in width (measurement along the hinge pin). Hinge measure 1-7/8" in length. Uses #8 flat head wood screw (not included but offered for purchase during checkout). PLEASE NOTE: this hinge is made from stainless steel and powder coated black. We have not been able to find any manufacturer that makes a stainless steel screw with a black coating. We are offering two different screws during checkout. One screw is a stainless steel flat head screw (not coated black). You could paint the head of the stainless steel screw black after installation to match the black powder coat of the hinge. The other option we are offering is a steel #8 flat head screw which comes with a black coated head. This would be a good choice for when this hinge is not used in an area subject to corrosion.
Description
Hinge to be installed flush with the surface of a hatch. Hinge installs in a mortise (cutout) so that it will be completely flush with the surface. Hinge measures 1-1/2" in width (measurement along the hinge pin). Hinge measure 1-7/8" in length. Uses #8 flat head wood screw (not included but offered for purchase during checkout). PLEASE NOTE: this hinge is made from stainless steel and powder coated black. We have not been able to find any manufacturer that makes a stainless steel screw with a black coating. We are offering two different screws during checkout. One screw is a stainless steel flat head screw (not coated black). You could paint the head of the stainless steel screw black after installation to match the black powder coat of the hinge. The other option we are offering is a steel #8 flat head screw which comes with a black coated head. This would be a good choice for when this hinge is not used in an area subject to corrosion.

Suppliers

Company
Product
Description
Supplier Links
Hatch Hinge, Black Powder Coated - 897011 - HardwareSource, Inc.
San Diego, CA, USA
Hatch Hinge, Black Powder Coated
897011
Hatch Hinge, Black Powder Coated 897011
Hinge to be installed flush with the surface of a hatch. Hinge installs in a mortise (cutout) so that it will be completely flush with the surface. Hinge measures 1-1/2" in width (measurement along the hinge pin). Hinge measure 1-7/8" in length. Uses #8 flat head wood screw (not included but offered for purchase during checkout). PLEASE NOTE: this hinge is made from stainless steel and powder coated black. We have not been able to find any manufacturer that makes a stainless steel screw with a black coating. We are offering two different screws during checkout. One screw is a stainless steel flat head screw (not coated black). You could paint the head of the stainless steel screw black after installation to match the black powder coat of the hinge. The other option we are offering is a steel #8 flat head screw which comes with a black coated head. This would be a good choice for when this hinge is not used in an area subject to corrosion.
  • Hinge to be installed flush with the surface of a hatch.
  • Hinge installs in a mortise (cutout) so that it will be completely flush with the surface.
  • Hinge measures 1-1/2" in width (measurement along the hinge pin).
  • Hinge measure 1-7/8" in length.
  • Uses #8 flat head wood screw (not included but offered for purchase during checkout).
  • PLEASE NOTE: this hinge is made from stainless steel and powder coated black. We have not been able to find any manufacturer that makes a stainless steel screw with a black coating. We are offering two different screws during checkout. One screw is a stainless steel flat head screw (not coated black). You could paint the head of the stainless steel screw black after installation to match the black powder coat of the hinge.
  • The other option we are offering is a steel #8 flat head screw which comes with a black coated head. This would be a good choice for when this hinge is not used in an area subject to corrosion.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897011
Product Name Hatch Hinge, Black Powder Coated
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-15 - HG-PA200-15 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details