HardwareSource, Inc. Stainless Steel Strap Hinge 897008

Description
Hinge is stamped stainless steel. Made from Type 304 stainless steel Polished finish Uses 6 each #8 flat head screws (not included). Stainless steel flat head screws are offered for purchase during checkout. Both sizes use 6 screws per hinge Finishes: Polished
Description
Hinge is stamped stainless steel. Made from Type 304 stainless steel Polished finish Uses 6 each #8 flat head screws (not included). Stainless steel flat head screws are offered for purchase during checkout. Both sizes use 6 screws per hinge Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Strap Hinge - 897008 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Strap Hinge
897008
Stainless Steel Strap Hinge 897008
Hinge is stamped stainless steel. Made from Type 304 stainless steel Polished finish Uses 6 each #8 flat head screws (not included). Stainless steel flat head screws are offered for purchase during checkout. Both sizes use 6 screws per hinge Finishes: Polished
  • Hinge is stamped stainless steel.
  • Made from Type 304 stainless steel
  • Polished finish
  • Uses 6 each #8 flat head screws (not included). Stainless steel flat head screws are offered for purchase during checkout.
  • Both sizes use 6 screws per hinge

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897008
Product Name Stainless Steel Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Hinges - 4365064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details