HardwareSource, Inc. Stainless Steel Strap Hinge - 897002

Description
Made from stamped stainless steel. Stainless steel is type 304. Polished finish Use #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. The 4" hinge uses 4 screws the 6" hinge uses 6 screws Finishes: Polished
Description
Made from stamped stainless steel. Stainless steel is type 304. Polished finish Use #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. The 4" hinge uses 4 screws the 6" hinge uses 6 screws Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Strap Hinge - - 897002 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Strap Hinge -
897002
Stainless Steel Strap Hinge - 897002
Made from stamped stainless steel. Stainless steel is type 304. Polished finish Use #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. The 4" hinge uses 4 screws the 6" hinge uses 6 screws Finishes: Polished
  • Made from stamped stainless steel.
  • Stainless steel is type 304.
  • Polished finish
  • Use #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout.
  • The 4" hinge uses 4 screws
  • the 6" hinge uses 6 screws

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897002
Product Name Stainless Steel Strap Hinge -
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
TORQUE HINGE (ONE WAY/DOWNWARD) - HG-TQA90-B - HG-TQA90-B - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details