HardwareSource, Inc. Topless Pivot Hinge for Arch Top Doors 896012

Description
Pivot hinge set is made for arch top (curved top) doors. Set consists of two intermediate pivot hinges and a bottom pivot hinge. Hinge set allows door to swing up to 180 degrees (depending on trim). For door weights up to 500 lbs. For door heights ranging from 60" to 90" and door widths up to 3 feet 6 inches. Set includes wood screws, machine screws and masonary anchors for the bottom pivot. Hinge set us UL Listed. Bottom pivot attaches to floor. Pivot point of hinge set is 3/4" (measured to face of door). Door edges must be beveled (1/8" in 2"). Made from solid brass and steel parts. Hinge sets are handed. Order either a Left Hand or Right Hand model depending on which way you want your door to open. Hinge in photo is a "Left Hand" model.
Description
Pivot hinge set is made for arch top (curved top) doors. Set consists of two intermediate pivot hinges and a bottom pivot hinge. Hinge set allows door to swing up to 180 degrees (depending on trim). For door weights up to 500 lbs. For door heights ranging from 60" to 90" and door widths up to 3 feet 6 inches. Set includes wood screws, machine screws and masonary anchors for the bottom pivot. Hinge set us UL Listed. Bottom pivot attaches to floor. Pivot point of hinge set is 3/4" (measured to face of door). Door edges must be beveled (1/8" in 2"). Made from solid brass and steel parts. Hinge sets are handed. Order either a Left Hand or Right Hand model depending on which way you want your door to open. Hinge in photo is a "Left Hand" model.

Suppliers

Company
Product
Description
Supplier Links
Topless Pivot Hinge for Arch Top Doors - 896012 - HardwareSource, Inc.
San Diego, CA, USA
Topless Pivot Hinge for Arch Top Doors
896012
Topless Pivot Hinge for Arch Top Doors 896012
Pivot hinge set is made for arch top (curved top) doors. Set consists of two intermediate pivot hinges and a bottom pivot hinge. Hinge set allows door to swing up to 180 degrees (depending on trim). For door weights up to 500 lbs. For door heights ranging from 60" to 90" and door widths up to 3 feet 6 inches. Set includes wood screws, machine screws and masonary anchors for the bottom pivot. Hinge set us UL Listed. Bottom pivot attaches to floor. Pivot point of hinge set is 3/4" (measured to face of door). Door edges must be beveled (1/8" in 2"). Made from solid brass and steel parts. Hinge sets are handed. Order either a Left Hand or Right Hand model depending on which way you want your door to open. Hinge in photo is a "Left Hand" model.
  • Pivot hinge set is made for arch top (curved top) doors.
  • Set consists of two intermediate pivot hinges and a bottom pivot hinge.
  • Hinge set allows door to swing up to 180 degrees (depending on trim).
  • For door weights up to 500 lbs.
  • For door heights ranging from 60" to 90" and door widths up to 3 feet 6 inches.
  • Set includes wood screws, machine screws and masonary anchors for the bottom pivot.
  • Hinge set us UL Listed.
  • Bottom pivot attaches to floor.
  • Pivot point of hinge set is 3/4" (measured to face of door).
  • Door edges must be beveled (1/8" in 2").
  • Made from solid brass and steel parts.
  • Hinge sets are handed. Order either a Left Hand or Right Hand model depending on which way you want your door to open. Hinge in photo is a "Left Hand" model.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 896012
Product Name Topless Pivot Hinge for Arch Top Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHLOM-5040-H-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-15 - HG-PA231-15 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details