HardwareSource, Inc. 3/4 Inch Offset Pivot, Jamb Mounted Bottom Pivot 896000

Description
This offset pivot hinge is used for full size doors where it is not possible or desirable to mount the bottom pivot on the floor. The bottom pivot mounts to the horizontal door jamb. Pivot set includes top pivot and bottom pivot. Made from solid brass, pivoting mechanism and ball bearings are steel. For interior and exterior doors up to 4 ft wide and 8 ft tall weighing a maximum of 450lbs. The bottom pivot is installed mortised into the door jamb. After installation the door may be vertically adjusted 3/16". PLEASE NOTE; these pivot sets are handed right and left. The pivot in the photo is a right hand pivot. Matching wood screws and full installation instructions are included. Doors will swing 180 degrees (trim permitting). Finishes: Oil Rubbed Bronze Satin Stainless Steel Polished Brass
Description
This offset pivot hinge is used for full size doors where it is not possible or desirable to mount the bottom pivot on the floor. The bottom pivot mounts to the horizontal door jamb. Pivot set includes top pivot and bottom pivot. Made from solid brass, pivoting mechanism and ball bearings are steel. For interior and exterior doors up to 4 ft wide and 8 ft tall weighing a maximum of 450lbs. The bottom pivot is installed mortised into the door jamb. After installation the door may be vertically adjusted 3/16". PLEASE NOTE; these pivot sets are handed right and left. The pivot in the photo is a right hand pivot. Matching wood screws and full installation instructions are included. Doors will swing 180 degrees (trim permitting). Finishes: Oil Rubbed Bronze Satin Stainless Steel Polished Brass

Suppliers

Company
Product
Description
Supplier Links
3/4 Inch Offset Pivot, Jamb Mounted Bottom Pivot - 896000 - HardwareSource, Inc.
San Diego, CA, USA
3/4 Inch Offset Pivot, Jamb Mounted Bottom Pivot
896000
3/4 Inch Offset Pivot, Jamb Mounted Bottom Pivot 896000
This offset pivot hinge is used for full size doors where it is not possible or desirable to mount the bottom pivot on the floor. The bottom pivot mounts to the horizontal door jamb. Pivot set includes top pivot and bottom pivot. Made from solid brass, pivoting mechanism and ball bearings are steel. For interior and exterior doors up to 4 ft wide and 8 ft tall weighing a maximum of 450lbs. The bottom pivot is installed mortised into the door jamb. After installation the door may be vertically adjusted 3/16". PLEASE NOTE; these pivot sets are handed right and left. The pivot in the photo is a right hand pivot. Matching wood screws and full installation instructions are included. Doors will swing 180 degrees (trim permitting). Finishes: Oil Rubbed Bronze Satin Stainless Steel Polished Brass
  • This offset pivot hinge is used for full size doors where it is not possible or desirable to mount the bottom pivot on the floor. The bottom pivot mounts to the horizontal door jamb.
  • Pivot set includes top pivot and bottom pivot. Made from solid brass, pivoting mechanism and ball bearings are steel.
  • For interior and exterior doors up to 4 ft wide and 8 ft tall weighing a maximum of 450lbs.
  • The bottom pivot is installed mortised into the door jamb.
  • After installation the door may be vertically adjusted 3/16".
  • PLEASE NOTE; these pivot sets are handed right and left. The pivot in the photo is a right hand pivot.
  • Matching wood screws and full installation instructions are included.
  • Doors will swing 180 degrees (trim permitting).

Finishes:

  • Oil Rubbed Bronze
  • Satin Stainless Steel
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 896000
Product Name 3/4 Inch Offset Pivot, Jamb Mounted Bottom Pivot
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-51 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE PIANO HINGE - HG-TLS30-50-300 - HG-TLS30-50-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2 inch (50.8 mm)
Hole Type Round
View Details