HardwareSource, Inc. Swing Clear Butt Hinge, Ball Bearing 892138

Description
Swing clear hinge with ball bearings. Use swing clear hinges wherever doors are required to swing completely clear of the door opening. (door must open to at least 95 degrees to swing completely clear). Improves clearance for wheelchairs, carts, etc. Steel base material, full mortise hinge. Hinge comes complete with matching wood screws. Hinge is reversible for left or right swinging doors. To reverse the hinge; tap out the hinge pin, tap out the bottom plug, flip the hinge over and reassemble the bottom plug and hinge pin. Photo to left shows the Bronze finish. Finishes: Prime Coated Satin Chrome Plated Bronze Plated
Description
Swing clear hinge with ball bearings. Use swing clear hinges wherever doors are required to swing completely clear of the door opening. (door must open to at least 95 degrees to swing completely clear). Improves clearance for wheelchairs, carts, etc. Steel base material, full mortise hinge. Hinge comes complete with matching wood screws. Hinge is reversible for left or right swinging doors. To reverse the hinge; tap out the hinge pin, tap out the bottom plug, flip the hinge over and reassemble the bottom plug and hinge pin. Photo to left shows the Bronze finish. Finishes: Prime Coated Satin Chrome Plated Bronze Plated

Suppliers

Company
Product
Description
Supplier Links
Swing Clear Butt Hinge, Ball Bearing - 892138 - HardwareSource, Inc.
San Diego, CA, USA
Swing Clear Butt Hinge, Ball Bearing
892138
Swing Clear Butt Hinge, Ball Bearing 892138
Swing clear hinge with ball bearings. Use swing clear hinges wherever doors are required to swing completely clear of the door opening. (door must open to at least 95 degrees to swing completely clear). Improves clearance for wheelchairs, carts, etc. Steel base material, full mortise hinge. Hinge comes complete with matching wood screws. Hinge is reversible for left or right swinging doors. To reverse the hinge; tap out the hinge pin, tap out the bottom plug, flip the hinge over and reassemble the bottom plug and hinge pin. Photo to left shows the Bronze finish. Finishes: Prime Coated Satin Chrome Plated Bronze Plated
  • Swing clear hinge with ball bearings.
  • Use swing clear hinges wherever doors are required to swing completely clear of the door opening. (door must open to at least 95 degrees to swing completely clear).
  • Improves clearance for wheelchairs, carts, etc.
  • Steel base material, full mortise hinge.
  • Hinge comes complete with matching wood screws.
  • Hinge is reversible for left or right swinging doors. To reverse the hinge; tap out the hinge pin, tap out the bottom plug, flip the hinge over and reassemble the bottom plug and hinge pin.
  • Photo to left shows the Bronze finish.

Finishes:

  • Prime Coated
  • Satin Chrome Plated
  • Bronze Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 892138
Product Name Swing Clear Butt Hinge, Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 6.7 N-m , Reverse Torque 9 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-680R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
HINGE FREE SWINGING - J95-24/25T-NI - J95-24/25T-NI - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Hole Type Round
Number of Holes 2
View Details