HardwareSource, Inc. Spring Butt Hinges, Stainless Steel 892054

Description
Stainless steel spring butt hinges. Spring tension is adjustable. Screw hole patterns conform to ANSI specifications for template hinges. Pivot point aligns with non-spring hinges of the same size. Screws are included. Photo to left shows hinge with the Bronze finish. PLEASE NOTE: Some of the models have a stainless steel spring and some of the models have a steel spring. The steel spring is coated with laquer which will offer protection but will eventually rust. Maximum door weight using three spring hinges 4" - 110 lbs. 4-1/2" - 150 lbs. Finishes: Bronze Satin Stainless Steel
Description
Stainless steel spring butt hinges. Spring tension is adjustable. Screw hole patterns conform to ANSI specifications for template hinges. Pivot point aligns with non-spring hinges of the same size. Screws are included. Photo to left shows hinge with the Bronze finish. PLEASE NOTE: Some of the models have a stainless steel spring and some of the models have a steel spring. The steel spring is coated with laquer which will offer protection but will eventually rust. Maximum door weight using three spring hinges 4" - 110 lbs. 4-1/2" - 150 lbs. Finishes: Bronze Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Spring Butt Hinges, Stainless Steel - 892054 - HardwareSource, Inc.
San Diego, CA, USA
Spring Butt Hinges, Stainless Steel
892054
Spring Butt Hinges, Stainless Steel 892054
Stainless steel spring butt hinges. Spring tension is adjustable. Screw hole patterns conform to ANSI specifications for template hinges. Pivot point aligns with non-spring hinges of the same size. Screws are included. Photo to left shows hinge with the Bronze finish. PLEASE NOTE: Some of the models have a stainless steel spring and some of the models have a steel spring. The steel spring is coated with laquer which will offer protection but will eventually rust. Maximum door weight using three spring hinges 4" - 110 lbs. 4-1/2" - 150 lbs. Finishes: Bronze Satin Stainless Steel
  • Stainless steel spring butt hinges.
  • Spring tension is adjustable.
  • Screw hole patterns conform to ANSI specifications for template hinges.
  • Pivot point aligns with non-spring hinges of the same size.
  • Screws are included.
  • Photo to left shows hinge with the Bronze finish.
  • PLEASE NOTE: Some of the models have a stainless steel spring and some of the models have a steel spring. The steel spring is coated with laquer which will offer protection but will eventually rust.

Maximum door weight using three spring hinges

  • 4" - 110 lbs.
  • 4-1/2" - 150 lbs.

Finishes:

  • Bronze
  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 892054
Product Name Spring Butt Hinges, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXD-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0.8 N⋅m, Reverse Torque 1.4 N⋅m, Aluminum Alloy, Natural - E6-10E-212R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
TORQUE HINGE - HG-TB20L - HG-TB20L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details