HardwareSource, Inc. Barn Door Latch, Heavy Duty 886020

Description
Large door latch for heavy gates and barn doors. Latch can be operated from both sides of door. This latch will work for either a swinging door or a sliding door. Works for either left hand or right hand doors. Features keepers that align so that a padlock may be used to lock the latch. The opposite side of the lock is a "lever box" (may be viewed at the link below). The lever box fits in a cutout in the door for a flush installation. Lever box measures 5" x 5-3/4" by 7/8". Cutout in door is approximately 4" by 5". Fits doors 1-3/4" to 2-3/4" thick. Approximate overall size of latch is 13-5/8" by 7.5". Projection is 2-1/8". Made from steel base material. PLEASE NOTE; no fasteners are included with this product. Installation requires a variety of different size carriage bolts and flat head machine bolts depending on type of installation. All required fasteners are available at any hardware store or home center. Finishes: Zinc chromate
Description
Large door latch for heavy gates and barn doors. Latch can be operated from both sides of door. This latch will work for either a swinging door or a sliding door. Works for either left hand or right hand doors. Features keepers that align so that a padlock may be used to lock the latch. The opposite side of the lock is a "lever box" (may be viewed at the link below). The lever box fits in a cutout in the door for a flush installation. Lever box measures 5" x 5-3/4" by 7/8". Cutout in door is approximately 4" by 5". Fits doors 1-3/4" to 2-3/4" thick. Approximate overall size of latch is 13-5/8" by 7.5". Projection is 2-1/8". Made from steel base material. PLEASE NOTE; no fasteners are included with this product. Installation requires a variety of different size carriage bolts and flat head machine bolts depending on type of installation. All required fasteners are available at any hardware store or home center. Finishes: Zinc chromate

Suppliers

Company
Product
Description
Supplier Links
Barn Door Latch, Heavy Duty - 886020 - HardwareSource, Inc.
San Diego, CA, USA
Barn Door Latch, Heavy Duty
886020
Barn Door Latch, Heavy Duty 886020
Large door latch for heavy gates and barn doors. Latch can be operated from both sides of door. This latch will work for either a swinging door or a sliding door. Works for either left hand or right hand doors. Features keepers that align so that a padlock may be used to lock the latch. The opposite side of the lock is a "lever box" (may be viewed at the link below). The lever box fits in a cutout in the door for a flush installation. Lever box measures 5" x 5-3/4" by 7/8". Cutout in door is approximately 4" by 5". Fits doors 1-3/4" to 2-3/4" thick. Approximate overall size of latch is 13-5/8" by 7.5". Projection is 2-1/8". Made from steel base material. PLEASE NOTE; no fasteners are included with this product. Installation requires a variety of different size carriage bolts and flat head machine bolts depending on type of installation. All required fasteners are available at any hardware store or home center. Finishes: Zinc chromate
  • Large door latch for heavy gates and barn doors. Latch can be operated from both sides of door.
  • This latch will work for either a swinging door or a sliding door.
  • Works for either left hand or right hand doors.
  • Features keepers that align so that a padlock may be used to lock the latch.
  • The opposite side of the lock is a "lever box" (may be viewed at the link below). The lever box fits in a cutout in the door for a flush installation. Lever box measures 5" x 5-3/4" by 7/8". Cutout in door is approximately 4" by 5".
  • Fits doors 1-3/4" to 2-3/4" thick.
  • Approximate overall size of latch is 13-5/8" by 7.5". Projection is 2-1/8".
  • Made from steel base material.
  • PLEASE NOTE; no fasteners are included with this product. Installation requires a variety of different size carriage bolts and flat head machine bolts depending on type of installation. All required fasteners are available at any hardware store or home center.

Finishes:

  • Zinc chromate
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Latches
Product Number 886020
Product Name Barn Door Latch, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Compression Latches - 14-10-94-12 - bisco industries
Specs
Latch Types Compression
View Details
MAGNETIC CATCH - MC-SPM-S - MC-SPM-S - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (PBT)
View Details
Door Latches - 751326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Steel; Steel
View Details
2-3/4" (70 mm) Backset Dead Latch - 3924 - Hager Companies
Specs
Latch Types Deadbolt
View Details