HardwareSource, Inc. Extra Heavy Duty Strap Hinge 886000

Description
These extra heavy duty ball bearing strap hinges can hold up to a 3800 lb. gate or door. Hinge choice is based on gate width and weight. See chart at link below to assist in hinge choice and number of hinges to use. These are the best quality and heaviest weight strap hinges that we know of. Offset pintle can be set back on face of jamb or wall to allow swing clear application. Strap and pintle painted off-white. User can repaint with a different color if desired. Pintle pin & bearings are zinc plated for rust resistance. These hinges are made in USA. Pintle uses 1/2" lag screw, strap uses 3/8" lag screw (lag screws are not included with hinge). Click on the link below for a table that gives the weight ratings for these hinges. Finishes: Painted off-white
Description
These extra heavy duty ball bearing strap hinges can hold up to a 3800 lb. gate or door. Hinge choice is based on gate width and weight. See chart at link below to assist in hinge choice and number of hinges to use. These are the best quality and heaviest weight strap hinges that we know of. Offset pintle can be set back on face of jamb or wall to allow swing clear application. Strap and pintle painted off-white. User can repaint with a different color if desired. Pintle pin & bearings are zinc plated for rust resistance. These hinges are made in USA. Pintle uses 1/2" lag screw, strap uses 3/8" lag screw (lag screws are not included with hinge). Click on the link below for a table that gives the weight ratings for these hinges. Finishes: Painted off-white

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Strap Hinge - 886000 - HardwareSource, Inc.
San Diego, CA, USA
Extra Heavy Duty Strap Hinge
886000
Extra Heavy Duty Strap Hinge 886000
These extra heavy duty ball bearing strap hinges can hold up to a 3800 lb. gate or door. Hinge choice is based on gate width and weight. See chart at link below to assist in hinge choice and number of hinges to use. These are the best quality and heaviest weight strap hinges that we know of. Offset pintle can be set back on face of jamb or wall to allow swing clear application. Strap and pintle painted off-white. User can repaint with a different color if desired. Pintle pin & bearings are zinc plated for rust resistance. These hinges are made in USA. Pintle uses 1/2" lag screw, strap uses 3/8" lag screw (lag screws are not included with hinge). Click on the link below for a table that gives the weight ratings for these hinges. Finishes: Painted off-white
  • These extra heavy duty ball bearing strap hinges can hold up to a 3800 lb. gate or door. Hinge choice is based on gate width and weight. See chart at link below to assist in hinge choice and number of hinges to use.
  • These are the best quality and heaviest weight strap hinges that we know of.
  • Offset pintle can be set back on face of jamb or wall to allow swing clear application.
  • Strap and pintle painted off-white. User can repaint with a different color if desired.
  • Pintle pin & bearings are zinc plated for rust resistance.
  • These hinges are made in USA.
  • Pintle uses 1/2" lag screw, strap uses 3/8" lag screw (lag screws are not included with hinge).
  • Click on the link below for a table that gives the weight ratings for these hinges.

Finishes:

  • Painted off-white
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 886000
Product Name Extra Heavy Duty Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4389903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-500-52 - bisco industries
Specs
Hinge Type Concealed
View Details
CONCEALED HINGE - H160-34/23 - H160-34/23 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details